Texas Instruments High-Performance Analog Shift Registers SN74LS299DWR

Description
Shift Shift Register 1 Element 8 Bit 20-SOIC
Request a Quote Datasheet
Description
Shift Shift Register 1 Element 8 Bit 20-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shift Registers - 296-3691-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-3691-2-ND
Shift Registers 296-3691-2-ND
Shift Shift Register 1 Element 8 Bit 20-SOIC

Shift Shift Register 1 Element 8 Bit 20-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 1257069-SN74LS299DWR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Shift Registers
1257069-SN74LS299DWR
Integrated Circuits (ICs) - Logic - Shift Registers 1257069-SN74LS299DWR
Win Source Part Number: 1257069-SN74LS299DWR Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 74LS Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Tri-State Function: Universal Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.75V ~ 5.25V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-3691-2,296-3691- 1,-SN74LS299DWRR Base Product Number: SN74LS29 Product Status: Obsolete

Win Source Part Number: 1257069-SN74LS299DWR
Category: Integrated Circuits (ICs)>Logic - Shift Registers
Series: 74LS
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Tri-State
Function: Universal
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-3691-2,296-3691-1,-SN74LS299DWRR
Base Product Number: SN74LS29
Product Status: Obsolete

Buy Now Datasheet
Shift Registers - SN74LS299DWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74LS299DWR
Shift Registers SN74LS299DWR
Shift Shift Register 1 Element 8 Bit 20-SOIC

Shift Shift Register 1 Element 8 Bit 20-SOIC

Buy Now
Logic - Shift Registers - SN74LS299DWR - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74LS299DWR
Logic - Shift Registers SN74LS299DWR
IC UNIV SHIFT/STOR REG 20-SOIC

IC UNIV SHIFT/STOR REG 20-SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74LS299DWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74LS299DWR
Integrated Circuits (ICs) - Logic - Shift Registers SN74LS299DWR
IC UNIV SHIFT/STOR REG 20-SOIC

IC UNIV SHIFT/STOR REG 20-SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 296-3691-2-ND 1257069-SN74LS299DWR SN74LS299DWR SN74LS299DWR SN74LS299DWR
Product Name Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Logic - Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Register Type Universal Universal Universal
Supply Voltage 4.75V ~ 5.25V 4.75V ~ 5.25V 4.75V ~ 5.25V
Output Characteristics 3-State Tri-State 3-State; Tri-State
Package Type SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)" SOIC SOIC; Other; 20-SOIC (0.295\", 7.50mm Width) SOIC
Unlock Full Specs
to access all available technical data

Similar Products

CD4094B CMOS 8-Stage Shift-and-Store Bus Register - CD4094BPW - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,TSSOP
Logic Family CMOS; CD4000
View Details
6 suppliers
8-bit serial-in/serial-out or parallel-out shift register with output latches - 74VHCT595BQ-Q100X - Nexperia B.V.
Specs
Register Type Serial In / Serial Out - Shift Right
Supply Voltage +7.0
Features ESD Protection
View Details
6 suppliers
 - 7989092P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details