Texas Instruments Logic - Logic - Translators, Level Shifters - SN74GTLPH1645DGVR SN74GTLPH1645DGVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1254437-SN74GTLPH164 5DGVR Series: 74GTLPH Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 56-TFSOP (0.173", 4.40mm Width) Number of Circuits: 2 Mounting: SMD Output Type: Tri-State, Non-Inverted Translator Type: Mixed Signal Channel Type: Bidirectional Channels per Circuit: 8 Input Signal: LVTTL Output Signal: GTLP Family Name: SN74GTLPH1645 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 56-TVSOP Alternative Parts (Cross-Reference): SN74GTLPH1645GQLR; SN74GTLPH1645ZQLR; 74GTLPH1645DGGRE4; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1254437-SN74GTLPH164 5DGVR Series: 74GTLPH Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 56-TFSOP (0.173", 4.40mm Width) Number of Circuits: 2 Mounting: SMD Output Type: Tri-State, Non-Inverted Translator Type: Mixed Signal Channel Type: Bidirectional Channels per Circuit: 8 Input Signal: LVTTL Output Signal: GTLP Family Name: SN74GTLPH1645 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 56-TVSOP Alternative Parts (Cross-Reference): SN74GTLPH1645GQLR; SN74GTLPH1645ZQLR; 74GTLPH1645DGGRE4; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SN74GTLPH1645DGVR - 1254437-SN74GTLPH1645DGVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SN74GTLPH1645DGVR
1254437-SN74GTLPH1645DGVR
Logic - Logic - Translators, Level Shifters - SN74GTLPH1645DGVR 1254437-SN74GTLPH1645DGVR
Manufacturer: Texas Instruments Win Source Part Number: 1254437-SN74GTLPH164 5DGVR Series: 74GTLPH Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 56-TFSOP (0.173", 4.40mm Width) Number of Circuits: 2 Mounting: SMD Output Type: Tri-State, Non-Inverted Translator Type: Mixed Signal Channel Type: Bidirectional Channels per Circuit: 8 Input Signal: LVTTL Output Signal: GTLP Family Name: SN74GTLPH1645 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 56-TVSOP Alternative Parts (Cross-Reference): SN74GTLPH1645GQLR; SN74GTLPH1645ZQLR; 74GTLPH1645DGGRE4; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1254437-SN74GTLPH1645DGVR
Series: 74GTLPH
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 56-TFSOP (0.173", 4.40mm Width)
Number of Circuits: 2
Mounting: SMD
Output Type: Tri-State, Non-Inverted
Translator Type: Mixed Signal
Channel Type: Bidirectional
Channels per Circuit: 8
Input Signal: LVTTL
Output Signal: GTLP
Family Name: SN74GTLPH1645
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 56-TVSOP
Alternative Parts (Cross-Reference): SN74GTLPH1645GQLR; SN74GTLPH1645ZQLR; 74GTLPH1645DGGRE4;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1254437-SN74GTLPH1645DGVR
Product Name Logic - Logic - Translators, Level Shifters - SN74GTLPH1645DGVR
Output Characteristics Tri-State, Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC195 4-Bit Parallel-Access Shift Registers - 5962-86827012A - Texas Instruments
Specs
Package Type Other; CDIP,LCCC
Logic Family HC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Shift Registers - 74HC4094D/C4J - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2V ~ 6V
Output Characteristics 3-State; Tri-State
View Details
 - 54LS95B/BCA - Rochester Electronics
Specs
Package Type DIP; Other; CDIP14
View Details
3 suppliers
 - 7988904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details