Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Shift Registers SN74HCS165QBQBRQ1

Description
Win Source Part Number: 1352572-SN74HCS165QB QBRQ1 Category: Integrated Circuits (ICs) - Logic - Shift Registers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: Automotive, AEC-Q100, 74HCS Package: Tape & Reel Product Status: Active Package / Case: 16-WFQFN Exposed Pad Supplier Device Package: 16-WQFN (2.5x3.5) Base Product Number: 74HCS165 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Function: Parallel or Serial to Serial Voltage - Supply: 2V ~ 6V Output Type: Push-Pull Logic Type: Shift Register Number of Elements: 1 Number of Bits per Element: 8
Request a Quote Datasheet
Description
Win Source Part Number: 1352572-SN74HCS165QB QBRQ1 Category: Integrated Circuits (ICs) - Logic - Shift Registers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: Automotive, AEC-Q100, 74HCS Package: Tape & Reel Product Status: Active Package / Case: 16-WFQFN Exposed Pad Supplier Device Package: 16-WQFN (2.5x3.5) Base Product Number: 74HCS165 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Function: Parallel or Serial to Serial Voltage - Supply: 2V ~ 6V Output Type: Push-Pull Logic Type: Shift Register Number of Elements: 1 Number of Bits per Element: 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Shift Registers - 1352572-SN74HCS165QBQBRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Shift Registers
1352572-SN74HCS165QBQBRQ1
Integrated Circuits (ICs) - Logic - Shift Registers 1352572-SN74HCS165QBQBRQ1
Win Source Part Number: 1352572-SN74HCS165QB QBRQ1 Category: Integrated Circuits (ICs) - Logic - Shift Registers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: Automotive, AEC-Q100, 74HCS Package: Tape & Reel Product Status: Active Package / Case: 16-WFQFN Exposed Pad Supplier Device Package: 16-WQFN (2.5x3.5) Base Product Number: 74HCS165 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Function: Parallel or Serial to Serial Voltage - Supply: 2V ~ 6V Output Type: Push-Pull Logic Type: Shift Register Number of Elements: 1 Number of Bits per Element: 8

Win Source Part Number: 1352572-SN74HCS165QBQBRQ1
Category: Integrated Circuits (ICs) - Logic - Shift Registers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100, 74HCS
Package: Tape & Reel
Product Status: Active
Package / Case: 16-WFQFN Exposed Pad
Supplier Device Package: 16-WQFN (2.5x3.5)
Base Product Number: 74HCS165
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Function: Parallel or Serial to Serial
Voltage - Supply: 2V ~ 6V
Output Type: Push-Pull
Logic Type: Shift Register
Number of Elements: 1
Number of Bits per Element: 8

Buy Now Datasheet
Shift Registers - 296-SN74HCS165QBQBRQ1DKR-ND - DigiKey
Thief River Falls, MN, United States
Shift Shift Register 1 Element 8 Bit 16-WQFN (2.5x3.5)

Shift Shift Register 1 Element 8 Bit 16-WQFN (2.5x3.5)

Buy Now Datasheet
Shift Registers - 296-SN74HCS165QBQBRQ1TR-ND - DigiKey
Thief River Falls, MN, United States
Shift Shift Register 1 Element 8 Bit 16-WQFN (2.5x3.5)

Shift Shift Register 1 Element 8 Bit 16-WQFN (2.5x3.5)

Buy Now Datasheet
Shift Registers - 296-SN74HCS165QBQBRQ1CT-ND - DigiKey
Thief River Falls, MN, United States
Shift Shift Register 1 Element 8 Bit 16-WQFN (2.5x3.5)

Shift Shift Register 1 Element 8 Bit 16-WQFN (2.5x3.5)

Buy Now Datasheet
Logic - Shift Registers - SN74HCS165QBQBRQ1 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74HCS165QBQBRQ1
Logic - Shift Registers SN74HCS165QBQBRQ1
AUTOMOTIVE 8-BIT PARALLEL-LOAD S

AUTOMOTIVE 8-BIT PARALLEL-LOAD S

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74HCS165QBQBRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74HCS165QBQBRQ1
Integrated Circuits (ICs) - Logic - Shift Registers SN74HCS165QBQBRQ1
AUTOMOTIVE 8-BIT PARALLEL-LOAD S

AUTOMOTIVE 8-BIT PARALLEL-LOAD S

Supplier's Site
Shift Registers - SN74HCS165QBQBRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74HCS165QBQBRQ1
Shift Registers SN74HCS165QBQBRQ1
Shift Shift Register 1 Element 8 Bit 16-WQFN (2.5x3.5)

Shift Shift Register 1 Element 8 Bit 16-WQFN (2.5x3.5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 1352572-SN74HCS165QBQBRQ1 296-SN74HCS165QBQBRQ1DKR-ND SN74HCS165QBQBRQ1 SN74HCS165QBQBRQ1 SN74HCS165QBQBRQ1
Product Name Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Logic - Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers
Supply Voltage 2V ~ 6V 2V ~ 6V 2V ~ 6V
Output Characteristics Push-Pull Push-Pull Push-Pull
Number of units in IC 1
Number of Bits (Stages) 8 8
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 74F673ASPC - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics 3-State; Tri-State
View Details
Dual supply 8-bit serial-in/serial-out or parallel-out shift register; 3-state - 74LVC8T595PWJ - Nexperia B.V.
Specs
Register Type Serial In / Serial Out - Shift Right
Output Characteristics 3-State
Features ESD Protection
View Details
7 suppliers
CD4015B CMOS Dual 4-Stage Static Shift Register - CD4015BPWRG4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
2 suppliers
 - 1219581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details