Texas Instruments Logic - Logic - Translators, Level Shifters - SN74AVCH20T245G SN74AVCH20T245G

Description
Manufacturer: Texas Instruments Win Source Part Number: 741908-SN74AVCH20T24 5G Manufacturer Homepage: www.ti.com Reference case: TSSOP Reference Date Code: 04+ Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 741908-SN74AVCH20T24 5G Manufacturer Homepage: www.ti.com Reference case: TSSOP Reference Date Code: 04+ Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SN74AVCH20T245G - 741908-SN74AVCH20T245G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SN74AVCH20T245G
741908-SN74AVCH20T245G
Logic - Logic - Translators, Level Shifters - SN74AVCH20T245G 741908-SN74AVCH20T245G
Manufacturer: Texas Instruments Win Source Part Number: 741908-SN74AVCH20T24 5G Manufacturer Homepage: www.ti.com Reference case: TSSOP Reference Date Code: 04+ Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 741908-SN74AVCH20T245G
Manufacturer Homepage: www.ti.com
Reference case: TSSOP
Reference Date Code: 04+
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 741908-SN74AVCH20T245G
Product Name Logic - Logic - Translators, Level Shifters - SN74AVCH20T245G
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Translators, Level Shifters - 74LVC1T45GM,132 - 1009332-74LVC1T45GM,132 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Package Type Other; 6-XSON, SOT886 (1.45x1)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - 7989036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
 - 5496/BFA - Rochester Electronics
Specs
Package Type Other; CFP16
View Details
4 suppliers