Texas Instruments SN74LV165A Parallel-Load 8-Bit Shift Registers SN74LV165ADR

Description
Parallel-Load 8-Bit Shift Registers 16-SOIC -40 to 125
Request a Quote
Description
Parallel-Load 8-Bit Shift Registers 16-SOIC -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LV165ADR is an 8-bit parallel-load shift register designed for 2 V to 5.5 V operation, featuring a clock-inhibit function and a complemented serial output. It is packaged in a 16-pin SOIC with a body size of 9.90 mm × 3.90 mm and operates over a temperature range of -40 °C to 125 °C. The device supports mixed-mode voltage operation on all ports and includes partial-power-down mode via I_off circuitry. Latch-up performance exceeds 250 mA per JESD 17.

Datasheet Summary
Powered by GS/AI

The SN74LV165ADR is an 8-bit parallel-load shift register designed for 2 V to 5.5 V operation, featuring a clock-inhibit function and a complemented serial output. It is packaged in a 16-pin SOIC with a body size of 9.90 mm × 3.90 mm and operates over a temperature range of -40 °C to 125 °C. The device supports mixed-mode voltage operation on all ports and includes partial-power-down mode via I_off circuitry. Latch-up performance exceeds 250 mA per JESD 17.

Suppliers

Company
Product
Description
Supplier Links
SN74LV165A Parallel-Load 8-Bit Shift Registers - SN74LV165ADR - Texas Instruments
Dallas, TX, United States
SN74LV165A Parallel-Load 8-Bit Shift Registers
SN74LV165ADR
SN74LV165A Parallel-Load 8-Bit Shift Registers SN74LV165ADR
Parallel-Load 8-Bit Shift Registers 16-SOIC -40 to 125

Parallel-Load 8-Bit Shift Registers 16-SOIC -40 to 125

Buy Now Datasheet
Shift Registers - 296-1681-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-1681-2-ND
Shift Registers 296-1681-2-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Shift Registers - 296-1681-1-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-1681-1-ND
Shift Registers 296-1681-1-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Shift Registers - 296-1681-6-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-1681-6-ND
Shift Registers 296-1681-6-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Logic - Logic - Shift Registers - SN74LV165ADR - 007141-SN74LV165ADR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - SN74LV165ADR
007141-SN74LV165ADR
Logic - Logic - Shift Registers - SN74LV165ADR 007141-SN74LV165ADR
Manufacturer: Texas Instruments Win Source Part Number: 007141-SN74LV165ADR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Complementary Number of Elements: 1 Number of Bits per Element: 8 Family Name: SN74LV165 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SOIC Purpose: Parallel or Serial to Serial Supply Voltage - Operating: 2 V to 5.5 V Alternative Parts (Cross-Reference): 74LV165AD-Q100J; 74LV165AD; 74LV165D-Q100J; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 007141-SN74LV165ADR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Complementary
Number of Elements: 1
Number of Bits per Element: 8
Family Name: SN74LV165
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SOIC
Purpose: Parallel or Serial to Serial
Supply Voltage - Operating: 2 V to 5.5 V
Alternative Parts (Cross-Reference): 74LV165AD-Q100J; 74LV165AD; 74LV165D-Q100J;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
SN74LV165ADR
Counter Shift Registers SN74LV165ADR
Counter Shift Registers Parallel-Load 8-Bit Shift Register

Counter Shift Registers Parallel-Load 8-Bit Shift Register

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74LV165ADR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74LV165ADR
Integrated Circuits (ICs) - Logic - Shift Registers SN74LV165ADR
IC 8BIT PRL LOAD SHFT REG 16SOIC

IC 8BIT PRL LOAD SHFT REG 16SOIC

Supplier's Site
Logic - Shift Registers - SN74LV165ADR - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74LV165ADR
Logic - Shift Registers SN74LV165ADR
IC 8BIT PRL LOAD SHFT REG 16SOIC

IC 8BIT PRL LOAD SHFT REG 16SOIC

Supplier's Site Datasheet
Ic, Shift Register, Smd, Soic16, 7V; Logic Family / Base Number Texas Instruments - 28AH5156 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Shift Register, Smd, Soic16, 7V; Logic Family / Base Number Texas Instruments
28AH5156
Ic, Shift Register, Smd, Soic16, 7V; Logic Family / Base Number Texas Instruments 28AH5156
IC, SHIFT REGISTER, SMD, SOIC16, 7V; Logic Family / Base Number:74LV165; Shift Register Function:Parallel to Serial, Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of RoHS Compliant: Yes

IC, SHIFT REGISTER, SMD, SOIC16, 7V; Logic Family / Base Number:74LV165; Shift Register Function:Parallel to Serial, Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of RoHS Compliant: Yes

Supplier's Site
Shift Registers - SN74LV165ADR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74LV165ADR
Shift Registers SN74LV165ADR
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74LV165ADR 296-1681-2-ND 007141-SN74LV165ADR SN74LV165ADR SN74LV165ADR SN74LV165ADR 28AH5156 SN74LV165ADR
Product Name SN74LV165A Parallel-Load 8-Bit Shift Registers Shift Registers Logic - Logic - Shift Registers - SN74LV165ADR Counter Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers Ic, Shift Register, Smd, Soic16, 7V; Logic Family / Base Number Texas Instruments Shift Registers
Supply Voltage 2.5V; 3.3V; 5V; 2 2V ~ 5.5V 2 V ~ 5.5 V 2V ~ 5.5V
Package Type Other; SO,SOIC,SSOP,TSSOP,TVSOP,VQFN SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 16-SOIC SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Logic Family CMOS; LV-A
Clock Frequency 70 MHz
Propagation Delay 13.5 to 28 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD54HC4015 High Speed CMOS Logic Dual 4-Stage Static Shift Register - CD54HC4015F3A - Texas Instruments
Specs
Supply Voltage 2
Package Type Other; CDIP,DIESALE
Logic Family CMOS; HC
View Details
3 suppliers
CD54HC4094 High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs - CD54HC4094F3A - Texas Instruments
Specs
Supply Voltage 2
Output Characteristics 3-State
Package Type Other; CDIP
View Details
4 suppliers
Logic - Logic - Translators, Level Shifters - 74AVCBH164245ZQLR - 1131157-74AVCBH164245ZQLR - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
SN54LS673 16-Bit Shift Registers - 5962-88602013A - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; CDIP,LCCC
Logic Family TTL; LS
View Details