Texas Instruments SN74LS164 Serial-in shift registers SN74LS164NE4

Description
Serial-in shift registers 14-PDIP 0 to 70
Request a Quote
Description
Serial-in shift registers 14-PDIP 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LS164NE4 is a 14-pin serial-in shift register manufactured by Texas Instruments. It operates within a temperature range of 0 to 70 degrees Celsius and is available in a PDIP package. This device is designed for applications requiring the conversion of serial data into parallel data, making it suitable for various digital applications. The product is RoHS compliant and is part of the LS logic family, which is known for its low power consumption and high-speed operation. The SN74LS164NE4 is actively produced and available in tube packaging, with a quantity of 25 per tube.

Datasheet Summary
Powered by GS/AI

The SN74LS164NE4 is a 14-pin serial-in shift register manufactured by Texas Instruments. It operates within a temperature range of 0 to 70 degrees Celsius and is available in a PDIP package. This device is designed for applications requiring the conversion of serial data into parallel data, making it suitable for various digital applications. The product is RoHS compliant and is part of the LS logic family, which is known for its low power consumption and high-speed operation. The SN74LS164NE4 is actively produced and available in tube packaging, with a quantity of 25 per tube.

Suppliers

Company
Product
Description
Supplier Links
SN74LS164 Serial-in shift registers - SN74LS164NE4 - Texas Instruments
Dallas, TX, United States
SN74LS164 Serial-in shift registers
SN74LS164NE4
SN74LS164 Serial-in shift registers SN74LS164NE4
Serial-in shift registers 14-PDIP 0 to 70

Serial-in shift registers 14-PDIP 0 to 70

Buy Now Datasheet
Shift Registers - 296-SN74LS164NE4-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-SN74LS164NE4-ND
Shift Registers 296-SN74LS164NE4-ND
IC SR PUSH-PULL 8BIT 14-PDIP

IC SR PUSH-PULL 8BIT 14-PDIP

Buy Now Datasheet
Shift Registers - SN74LS164NE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74LS164NE4
Shift Registers SN74LS164NE4
Shift Shift Register 1 Element 8 Bit 14-PDIP

Shift Shift Register 1 Element 8 Bit 14-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74LS164NE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74LS164NE4
Integrated Circuits (ICs) - Logic - Shift Registers SN74LS164NE4
SERIAL-IN SHIFT REGISTERS 14-PDI

SERIAL-IN SHIFT REGISTERS 14-PDI

Supplier's Site
Sheung Wan, Hong Kong
Counter Shift Registers
SN74LS164NE4
Counter Shift Registers SN74LS164NE4
Counter Shift Registers Serial-in shift registers

Counter Shift Registers Serial-in shift registers

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74LS164NE4 296-SN74LS164NE4-ND SN74LS164NE4 SN74LS164NE4 SN74LS164NE4
Product Name SN74LS164 Serial-in shift registers Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Counter Shift Registers
Supply Voltage 5V; 4.75 4.75V ~ 5.25V 4.75V ~ 5.25V
Package Type Other; PDIP,SO,SOIC DIP; PDIP; Other; "14-DIP (0.300"", 7.62mm)" DIP; Other; 14-DIP (0.300\", 7.62mm)
Logic Family TTL; LS
Clock Frequency 35 MHz
Propagation Delay 32 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD74ACT164 8-Bit Serial-In/Parallel-Out Shift Register - CD74ACT164MG4 - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V; 4.5
Package Type Other; PDIP,SOIC
View Details
3 suppliers
CD54HCT299 High Speed CMOS Logic 8-Bit Universal Shift Register with 3-State Outputs - CD54HCT299F3A - Texas Instruments
Specs
Register Type Universal
Supply Voltage 4.5
Output Characteristics 3-State
View Details
3 suppliers
CD4035B CMOS 4-Stage Parallel In/Parallel Out Shift Register - CD4035BE - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
9 suppliers
CD4006B-MIL CMOS 18-Stage Static Shift Register - CD4006BF3A - Texas Instruments
Specs
Package Type Other; CDIP
Logic Family CD4000
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers