Win Source Part Number: 1257067-SN74LS164NG4
Category: Integrated Circuits (ICs)>Logic - Shift Registers
Series: 74LS
Standard Package: 25
Logic Type: Shift Register
Output Type: Push-Pull
Function: Serial to Parallel
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 4.75V ~ 5.25V
Mounting Type: Through Hole
Package / Case: 14-DIP (0.300", 7.62mm)
Supplier Device Package: 14-PDIP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74LS164NE4,SN74LS1
Base Product Number: 74LS164
Shift Shift Register 1 Element 8 Bit 14-PDIP
Shift Shift Register 1 Element 8 Bit 14-PDIP
IC 8-BIT SHIFT REGISTER 14-DIP
IC 8-BIT SHIFT REGISTER 14-DIP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 1257067-SN74LS164NG4 | SN74LS164NG4-ND | SN74LS164NG4 | SN74LS164NG4 | SN74LS164NG4 |
| Product Name | Integrated Circuits (ICs) - Logic - Shift Registers | Shift Registers | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Logic - Shift Registers |
| Supply Voltage | 4.75V ~ 5.25V | 4.75V ~ 5.25V | 4.75V ~ 5.25V | ||
| Output Characteristics | Push-Pull | Push-Pull | Push-Pull | ||
| Package Type | DIP | DIP; PDIP; Other; "14-DIP (0.300"", 7.62mm)" | DIP; Other; 14-DIP (0.300\", 7.62mm) | ||
| Number of units in IC | 1 |