Texas Instruments SN74HC595 8-Bit Shift Registers With 3-State Output Registers SN74HC595DBRG4

Description
8-Bit Shift Registers With 3-State Output Registers 16-SSOP -40 to 85
Request a Quote Datasheet
Description
8-Bit Shift Registers With 3-State Output Registers 16-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC595 8-Bit Shift Registers With 3-State Output Registers - SN74HC595DBRG4 - Texas Instruments
Dallas, TX, United States
SN74HC595 8-Bit Shift Registers With 3-State Output Registers
SN74HC595DBRG4
SN74HC595 8-Bit Shift Registers With 3-State Output Registers SN74HC595DBRG4
8-Bit Shift Registers With 3-State Output Registers 16-SSOP -40 to 85

8-Bit Shift Registers With 3-State Output Registers 16-SSOP -40 to 85

Buy Now Datasheet
Shift Registers - SN74HC595DBRG4-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
SN74HC595DBRG4-ND
Shift Registers SN74HC595DBRG4-ND
Shift Shift Register 1 Element 8 Bit 16-SSOP

Shift Shift Register 1 Element 8 Bit 16-SSOP

Buy Now Datasheet
Logic - Logic - Shift Registers - SN74HC595DBRG4 - 1254691-SN74HC595DBRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - SN74HC595DBRG4
1254691-SN74HC595DBRG4
Logic - Logic - Shift Registers - SN74HC595DBRG4 1254691-SN74HC595DBRG4
Manufacturer: Texas Instruments Win Source Part Number: 1254691-SN74HC595DBR G4 Packaging: Tape and Reel Mounting Style: SMD Logic Type: Shift Register Output Type: Tri-State Function: Serial to Parallel, Serial Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 16-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SSOP Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: 74HC595 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 6V

Manufacturer: Texas Instruments
Win Source Part Number: 1254691-SN74HC595DBRG4
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: Shift Register
Output Type: Tri-State
Function: Serial to Parallel, Serial
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 16-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SSOP
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Family Part Number: 74HC595
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V

Buy Now
Integrated Circuits (ICs) - Logic - Shift Registers - SN74HC595DBRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74HC595DBRG4
Integrated Circuits (ICs) - Logic - Shift Registers SN74HC595DBRG4
IC SHIFT REGISTER SGL 8B 16SSOP

IC SHIFT REGISTER SGL 8B 16SSOP

Supplier's Site
Logic - Shift Registers - SN74HC595DBRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74HC595DBRG4
Logic - Shift Registers SN74HC595DBRG4
IC SHIFT REGISTER SGL 8B 16SSOP

IC SHIFT REGISTER SGL 8B 16SSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
SN74HC595DBRG4
Counter Shift Registers SN74HC595DBRG4
Counter Shift Registers 8B Shift Registers

Counter Shift Registers 8B Shift Registers

Buy Now Datasheet
Shift Registers - SN74HC595DBRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74HC595DBRG4
Shift Registers SN74HC595DBRG4
Shift Shift Register 1 Element 8 Bit 16-SSOP

Shift Shift Register 1 Element 8 Bit 16-SSOP

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74HC595DBRG4 SN74HC595DBRG4-ND 1254691-SN74HC595DBRG4 SN74HC595DBRG4 SN74HC595DBRG4 SN74HC595DBRG4 SN74HC595DBRG4
Product Name SN74HC595 8-Bit Shift Registers With 3-State Output Registers Shift Registers Logic - Logic - Shift Registers - SN74HC595DBRG4 Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers Counter Shift Registers Shift Registers
Supply Voltage 2 2V ~ 6V 2V ~ 6V 2V ~ 6V
Output Characteristics 3-State 3-State Tri-State 3-State; Tri-State
Package Type Other; PDIP,SO,SOIC,SSOP,TSSOP SSOP; Other; "16-SSOP (0.209"", 5.30mm Width)" SSOP SSOP SOP; SSOP; Other; 16-SSOP (0.209\", 5.30mm Width)
Logic Family CMOS; HC
Clock Frequency 28 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 54LS299FM - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.5V ~ 5.5V
Output Characteristics 3-State; Tri-State
View Details
2 suppliers
CD74HC595 8-Bit Shift Registers With 3-State Output Registers - CD74HC595E - Texas Instruments
Specs
Supply Voltage 2
Output Characteristics 3-State
Package Type Other; PDIP,SO,SOIC,SSOP
View Details
11 suppliers
Shift Registers - 74LS195APC - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.75V ~ 5.25V
Output Characteristics Complementary
View Details
2 suppliers
CD4021B CMOS 8-Stage Static Shift Register - CD4021BPWR - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
6 suppliers