Texas Instruments SN74HC164 8-Bit Parallel-Out Serial Shift Registers SN74HC164D

Description
8-Bit Parallel-Out Serial Shift Registers 14-SOIC -40 to 125
Request a Quote
Description
8-Bit Parallel-Out Serial Shift Registers 14-SOIC -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74HC164D is an 8-bit parallel-out serial shift register in a 14-pin SOIC package measuring 8.65mm by 3.91mm. It operates from 2V to 6V, with maximum supply current of 80μA and output drive of ±4mA at 5V. Clocking occurs on the low-to-high transition of the clock signal, and propagation delay is typically 20ns. The device features AND-gated serial inputs, an asynchronous clear, and fully buffered inputs. It is rated for operation from -40°C to 125°C.

Datasheet Summary
Powered by GS/AI

The SN74HC164D is an 8-bit parallel-out serial shift register in a 14-pin SOIC package measuring 8.65mm by 3.91mm. It operates from 2V to 6V, with maximum supply current of 80μA and output drive of ±4mA at 5V. Clocking occurs on the low-to-high transition of the clock signal, and propagation delay is typically 20ns. The device features AND-gated serial inputs, an asynchronous clear, and fully buffered inputs. It is rated for operation from -40°C to 125°C.

Suppliers

Company
Product
Description
Supplier Links
SN74HC164 8-Bit Parallel-Out Serial Shift Registers - SN74HC164D - Texas Instruments
Dallas, TX, United States
SN74HC164 8-Bit Parallel-Out Serial Shift Registers
SN74HC164D
SN74HC164 8-Bit Parallel-Out Serial Shift Registers SN74HC164D
8-Bit Parallel-Out Serial Shift Registers 14-SOIC -40 to 125

8-Bit Parallel-Out Serial Shift Registers 14-SOIC -40 to 125

Buy Now Datasheet
 - 526915 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Counters and Shift Registers from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits. High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Package Type = SOIC Logic Function = Shift Register Number of Stages = 8 Logic Family = HC Mounting Type = Surface Mount Operation Mode = Serial to Parallel Number of Elements = 1 Pin Count = 14 Minimum Operating Supply Voltage = 2 V Maximum Operating Supply Voltage = 6 V

Texas Instruments range of Counters and Shift Registers from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Package Type = SOIC
Logic Function = Shift Register
Number of Stages = 8
Logic Family = HC
Mounting Type = Surface Mount
Operation Mode = Serial to Parallel
Number of Elements = 1
Pin Count = 14
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 6 V

Supplier's Site
Logic - Logic - Shift Registers - SN74HC164D - 094917-SN74HC164D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - SN74HC164D
094917-SN74HC164D
Logic - Logic - Shift Registers - SN74HC164D 094917-SN74HC164D
Manufacturer: Texas Instruments Win Source Part Number: 094917-SN74HC164D Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SOIC Purpose: Serial to Parallel Supply Voltage - Operating: 2 V to 6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Application Field: Used in Defence, Military & Aerospace, Consumer Electronics, Imaging, Video & Vision

Manufacturer: Texas Instruments
Win Source Part Number: 094917-SN74HC164D
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Purpose: Serial to Parallel
Supply Voltage - Operating: 2 V to 6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Application Field: Used in Defence, Military & Aerospace, Consumer Electronics, Imaging, Video & Vision

Buy Now Datasheet
Shift Registers - 296-8247-5-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-8247-5-ND
Shift Registers 296-8247-5-ND
Shift Shift Register 1 Element 8 Bit 14-SOIC

Shift Shift Register 1 Element 8 Bit 14-SOIC

Buy Now Datasheet
Ic, Shift Register, Smd, 74Hc164; Logic Family / Base Number Texas Instruments - 29AH7537 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Shift Register, Smd, 74Hc164; Logic Family / Base Number Texas Instruments
29AH7537
Ic, Shift Register, Smd, 74Hc164; Logic Family / Base Number Texas Instruments 29AH7537
IC, SHIFT REGISTER, SMD, 74HC164; Logic Family / Base Number:74HC164; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage RoHS Compliant: Yes

IC, SHIFT REGISTER, SMD, 74HC164; Logic Family / Base Number:74HC164; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage RoHS Compliant: Yes

Supplier's Site
Shift Registers - SN74HC164D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74HC164D
Shift Registers SN74HC164D
Shift Shift Register 1 Element 8 Bit 14-SOIC

Shift Shift Register 1 Element 8 Bit 14-SOIC

Buy Now Datasheet
Logic - Shift Registers - SN74HC164D - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74HC164D
Logic - Shift Registers SN74HC164D
IC 8-BIT SHIFT REGISTER 14-SOIC

IC 8-BIT SHIFT REGISTER 14-SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74HC164D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74HC164D
Integrated Circuits (ICs) - Logic - Shift Registers SN74HC164D
IC 8-BIT SHIFT REGISTER 14-SOIC

IC 8-BIT SHIFT REGISTER 14-SOIC

Supplier's Site
Sheung Wan, Hong Kong
Counter Shift Registers
SN74HC164D
Counter Shift Registers SN74HC164D
Counter Shift Registers 8-Bit Parallel-Load

Counter Shift Registers 8-Bit Parallel-Load

Buy Now Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. Win Source Electronics DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74HC164D 526915 094917-SN74HC164D 296-8247-5-ND 29AH7537 SN74HC164D SN74HC164D SN74HC164D SN74HC164D
Product Name SN74HC164 8-Bit Parallel-Out Serial Shift Registers Logic - Logic - Shift Registers - SN74HC164D Shift Registers Ic, Shift Register, Smd, 74Hc164; Logic Family / Base Number Texas Instruments Shift Registers Logic - Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Counter Shift Registers
Supply Voltage 2 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V 2 V ~ 6 V 2V ~ 6V 2V ~ 6V
Package Type Other; PDIP,SO,SOIC,TSSOP SOIC SOIC; Other; 14-SOIC SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 14-SOIC (0.154\", 3.90mm Width)
Logic Family CMOS; HC HCMOS
Clock Frequency 28 MHz
Propagation Delay 38 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD4021B CMOS 8-Stage Static Shift Register - CD4021BMG4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
5 suppliers
CD4021B CMOS 8-Stage Static Shift Register - CD4021BM96 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
8 suppliers
CD54HCT299 High Speed CMOS Logic 8-Bit Universal Shift Register with 3-State Outputs - 5962-8943601MRA - Texas Instruments
Specs
Register Type Universal
Supply Voltage 4.5
Output Characteristics 3-State
View Details
3 suppliers