Texas Instruments SN74HC166 8-Bit Parallel-Load Shift Registers SN74HC166PWR

Description
8-Bit Parallel-Load Shift Registers 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
8-Bit Parallel-Load Shift Registers 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC166 8-Bit Parallel-Load Shift Registers - SN74HC166PWR - Texas Instruments
Dallas, TX, United States
SN74HC166 8-Bit Parallel-Load Shift Registers
SN74HC166PWR
SN74HC166 8-Bit Parallel-Load Shift Registers SN74HC166PWR
8-Bit Parallel-Load Shift Registers 16-TSSOP -40 to 85

8-Bit Parallel-Load Shift Registers 16-TSSOP -40 to 85

Buy Now Datasheet
Logic - Logic - Shift Registers - SN74HC166PWR - 006850-SN74HC166PWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - SN74HC166PWR
006850-SN74HC166PWR
Logic - Logic - Shift Registers - SN74HC166PWR 006850-SN74HC166PWR
Manufacturer: Texas Instruments Win Source Part Number: 006850-SN74HC166PWR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Purpose: Parallel or Serial to Serial Supply Voltage - Operating: 2 V to 6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 006850-SN74HC166PWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Purpose: Parallel or Serial to Serial
Supply Voltage - Operating: 2 V to 6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shift Registers - 296-31797-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-31797-2-ND
Shift Registers 296-31797-2-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Shift Registers - 296-31797-6-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-31797-6-ND
Shift Registers 296-31797-6-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Shift Registers - 296-31797-1-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-31797-1-ND
Shift Registers 296-31797-1-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
SN74HC166PWR
Counter Shift Registers SN74HC166PWR
Counter Shift Registers 8-Bit Parallel-Load Shift Register

Counter Shift Registers 8-Bit Parallel-Load Shift Register

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74HC166PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74HC166PWR
Integrated Circuits (ICs) - Logic - Shift Registers SN74HC166PWR
IC SHIFT REGISTER 8BIT 16-TSSOP

IC SHIFT REGISTER 8BIT 16-TSSOP

Supplier's Site
Shift Registers - SN74HC166PWR - ODG (Origin Data Global)
Shenzhen, China
Shift Registers
SN74HC166PWR
Shift Registers SN74HC166PWR
IC SHIFT REGISTER 8BIT 16-TSSOP

IC SHIFT REGISTER 8BIT 16-TSSOP

Supplier's Site Datasheet
Shift Register Single 8-Bit Serial/Parallel to Serial 16-Pin TSSOP T/R - 815-SN74HC166PWR - Utmel Electronic Limited
Hong Kong, China
Shift Register Single 8-Bit Serial/Parallel to Serial 16-Pin TSSOP T/R
815-SN74HC166PWR
Shift Register Single 8-Bit Serial/Parallel to Serial 16-Pin TSSOP T/R 815-SN74HC166PWR
Shift Register Single 8-Bit Serial/Parallel to Serial 16-Pin TSSOP T/R

Shift Register Single 8-Bit Serial/Parallel to Serial 16-Pin TSSOP T/R

Supplier's Site
Logic - Shift Registers - SN74HC166PWR - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74HC166PWR
Logic - Shift Registers SN74HC166PWR
IC SHIFT REGISTER 8BIT 16-TSSOP

IC SHIFT REGISTER 8BIT 16-TSSOP

Supplier's Site Datasheet
Shift Registers - SN74HC166PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74HC166PWR
Shift Registers SN74HC166PWR
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74HC166PWR 006850-SN74HC166PWR 296-31797-2-ND SN74HC166PWR SN74HC166PWR SN74HC166PWR 815-SN74HC166PWR SN74HC166PWR SN74HC166PWR
Product Name SN74HC166 8-Bit Parallel-Load Shift Registers Logic - Logic - Shift Registers - SN74HC166PWR Shift Registers Counter Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Shift Register Single 8-Bit Serial/Parallel to Serial 16-Pin TSSOP T/R Logic - Shift Registers Shift Registers
Supply Voltage 2 2 V ~ 6 V 2V ~ 6V 2V ~ 6V 5V; 5V 2V ~ 6V
Package Type Other; PDIP,SO,SOIC,SSOP,TSSOP SOP; SSOP; TSSOP; Other; 16-TSSOP TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" SSOP; TSSOP Other; 16-TSSOP (0.173", 4.40mm Width) SSOP; Other; 16-TSSOP (0.173, 4.40mm Width) SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width)
Logic Family CMOS; HC CMOS; CMOS
Clock Frequency 28 MHz 25 MHz
Propagation Delay 32 ns 26 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC299 High Speed CMOS Logic 8-Bit Universal Shift Register with 3-State Outputs - CD74HC299M - Texas Instruments
Specs
Register Type Universal
Supply Voltage 2
Output Characteristics 3-State
View Details
5 suppliers
Logic - Logic - Translators, Level Shifters - 74AVCA164245VRE4 - 1131148-74AVCA164245VRE4 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details