Texas Instruments Logic - Logic - Translators, Level Shifters - SN74AVC4T245DR SN74AVC4T245DR

Description
Manufacturer: Texas Instruments Win Source Part Number: 092023-SN74AVC4T245D R Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Data Rate: 380Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2 Voltage - VCCA: 1.2V to 3.6V Voltage - VCCB: 1.2V to 3.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOIC Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Communications & Networking, Consumer Electronics, Portable Devices
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 092023-SN74AVC4T245D R Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Data Rate: 380Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2 Voltage - VCCA: 1.2V to 3.6V Voltage - VCCB: 1.2V to 3.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOIC Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Communications & Networking, Consumer Electronics, Portable Devices
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SN74AVC4T245DR - 092023-SN74AVC4T245DR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SN74AVC4T245DR
092023-SN74AVC4T245DR
Logic - Logic - Translators, Level Shifters - SN74AVC4T245DR 092023-SN74AVC4T245DR
Manufacturer: Texas Instruments Win Source Part Number: 092023-SN74AVC4T245D R Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Data Rate: 380Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2 Voltage - VCCA: 1.2V to 3.6V Voltage - VCCB: 1.2V to 3.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOIC Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Communications & Networking, Consumer Electronics, Portable Devices

Manufacturer: Texas Instruments
Win Source Part Number: 092023-SN74AVC4T245DR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Data Rate: 380Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 2
Voltage - VCCA: 1.2V to 3.6V
Voltage - VCCB: 1.2V to 3.6V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SOIC
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Communications & Networking, Consumer Electronics, Portable Devices

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 092023-SN74AVC4T245DR
Product Name Logic - Logic - Translators, Level Shifters - SN74AVC4T245DR
Output Characteristics Tri-State, Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC164 High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register - CD74HC164E - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2
Package Type Other; PDIP,SOIC
View Details
9 suppliers
Shift Registers - 74HC194DB,118-ND - DigiKey
Specs
Register Type Universal
Shift Direction Bidirectional
Supply Voltage 2V ~ 6V
View Details
4 suppliers
 - 7989045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
Logic - Shift Registers - 74HC165DB,118 - Lingto Electronic Limited
Specs
Register Type Parallel In / Serial Out
Number of Bits (Stages) 8
View Details