Texas Instruments Datasheets for Shift Registers
Shift registers are sequential logic circuits that are used to store and move data. They accept binary inputs from one serial or parallel source and then shift the data through a chain of flip-flops, one bit at time.
Shift Registers: Learn more
| Product Name | Notes |
|---|---|
| 16-Bit Shift Registers 24-CDIP -55 to 125 | |
| 4-Bit Bidirectional Universal Shift Registers 16-CDIP -55 to 125 | |
| 4-Bit Bidirectional Universal Shift Registers 16-CFP -55 to 125 | |
| 4-Bit Bidirectional Universal Shift Registers 16-SOIC 0 to 70 | |
| 4-Bit Bidirectional Universal Shift Registers 20-LCCC -55 to 125 | |
| 4-Bit Parallel-Access Shift Registers 16-CDIP -55 to 125 | |
| 4-Bit Parallel-Access Shift Registers 16-CFP -55 to 125 | |
| 4-Bit Parallel-Access Shift Registers 20-LCCC -55 to 125 | |
| 8-Bit Multi-Level Pipeline Register 24-PDIP -40 to 85 | |
| 8-Bit Multi-Level Pipeline Register 24-SOIC -40 to 85 | |
| 8-Bit Parallel-Out Serial Shift Registers 14-CDIP -55 to 125 | |
| 8-Bit Parallel-Out Serial Shift Registers 14-CFP -55 to 125 | |
| 8-Bit Parallel-Out Serial Shift Registers 14-PDIP 0 to 70 | |
| 8-Bit Parallel-Out Serial Shift Registers 14-SO 0 to 70 | |
| 8-Bit Parallel-Out Serial Shift Registers 14-SOIC 0 to 70 | |
| 8-Bit Parallel-Out Serial Shift Registers 20-LCCC -55 to 125 | |
| 8-Bit Shift Registers 14-CDIP -55 to 125 | |
| 8-Bit Shift Registers With 3-State Output Registers 16-CDIP -55 to 125 | |
| 8-Bit Shift Registers With 3-State Output Registers 16-PDIP -40 to 125 | |
| 8-Bit Shift Registers With 3-State Output Registers 16-PDIP -40 to 85 | |
| 8-Bit Shift Registers With 3-State Output Registers 16-SO -55 to 125 | |
| 8-Bit Shift Registers With 3-State Output Registers 16-SOIC -40 to 125 | |
| 8-Bit Shift Registers With 3-State Output Registers 16-SOIC -40 to 85 | |
| 8-Bit Shift Registers With 3-State Output Registers 16-SOIC -55 to 125 | |
| 8-Bit Shift Registers With 3-State Output Registers 16-SSOP -40 to 125 | |
| 8-Bit Shift Registers With 3-State Output Registers 16-SSOP -40 to 85 | |
| 8-Bit Shift Registers With 3-State Output Registers 16-SSOP -55 to 125 | |
| 8-Bit Shift Registers With 3-State Output Registers 16-TSSOP -40 to 125 | |
| 8-Bit Shift Registers With 3-State Output Registers 16-TSSOP -40 to 85 | |
| 8-Bit Shift Registers With Input Latches 16-CDIP -55 to 125 | |
| 8-Bit Shift Registers With Output Latches 16-CDIP -55 to 125 | |
| 8-Bit Shift Registers With Output Registers 16-PDIP -40 to 125 | |
| 8-Bit Shift Registers With Output Registers 16-PDIP -40 to 85 | |
| 8-Bit Shift Registers With Output Registers 16-SO -40 to 125 | |
| 8-Bit Shift Registers With Output Registers 16-SO -40 to 85 | |
| 8-Bit Shift Registers With Output Registers 16-SOIC -40 to 125 | |
| 8-Bit Shift Registers With Output Registers 16-SOIC -40 to 85 | |
| 8-Bit Shift Registers With Output Registers 16-SSOP -40 to 125 | |
| 8-Bit Shift Registers With Output Registers 16-SSOP -40 to 85 | |
| 8-Bit Shift Registers With Output Registers 16-TSSOP -40 to 125 | |
| 8-Bit Shift Registers With Output Registers 16-TSSOP -40 to 85 | |
| 8-Bit Universal Shift/Storage Registers 20-CDIP -55 to 125 | |
| 8-Bit Universal Shift/Storage Registers With 3-State Outputs 20-CDIP -55 to 125 | |
| 8-Bit Universal Shift/Storage Registers With 3-State Outputs 20-PDIP 0 to 70 | |
| 8-Bit Universal Shift/Storage Registers With 3-State Outputs 20-SOIC 0 to 70 | |
| 8-Bit Universal Shift/Storage Registers With Synchronous Clear And 3-State Outputs 20-PDIP 0 to 70 | |
| Automotive Catalog 8-Bit Shift Registers With 3-State Output Registers 16-TSSOP -40 to 125 | |
| CMOS 8-Stage Static Shift Register 16-CDIP -55 to 125 | |
| Diagnostic Scan Register 24-CDIP -55 to 125 | |
| Diagnostic Scan Register 24-SOIC -40 to 85 | |
| High Speed CMOS Logic 4-Bit Bidirectional Universal Shift Register 16-PDIP -55 to 125 | |
| High Speed CMOS Logic 8-Bit Parallel-In/Serial-O ut Shift Register 16-PDIP -55 to 125 | |
| High Speed CMOS Logic 8-Bit Parallel-In/Serial-O ut Shift Register 16-SOIC -55 to 125 | |
| High Speed CMOS Logic 8-Bit Serial-In/Parallel-O ut Shift Register 14-PDIP -55 to 125 | |
| High Speed CMOS Logic 8-Bit Serial-In/Parallel-O ut Shift Register 14-SOIC -55 to 125 | |
| High Speed CMOS Logic 8-Bit Shift Register with Input Storage 16-PDIP -55 to 125 | |
| High Speed CMOS Logic 8-Bit Shift Register with Input Storage 16-SO -55 to 125 | |
| High Speed CMOS Logic 8-Bit Shift Register with Input Storage 16-SOIC -55 to 125 | |
| High Speed CMOS Logic 8-Bit Universal Shift Register with 3-State Outputs 20-PDIP -55 to 125 | |
| High Speed CMOS Logic 8-Bit Universal Shift Register with 3-State Outputs 20-SOIC -55 to 125 | |
| High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs 16-PDIP -55 to 125 | |
| High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs 16-SOIC -55 to 125 | |
| Parallel-Load 8-Bit Serial Shift Registers 16-PDIP 0 to 70 | |
| Parallel-Load 8-Bit Serial Shift Registers 16-SO 0 to 70 | |
| Parallel-Load 8-Bit Serial Shift Registers 16-SOIC 0 to 70 | |
| Parallel-Load 8-Bit Serial Shift Registers 16-SSOP 0 to 70 | |
| Parallel-Load 8-Bit Shift Registers 16-CDIP -55 to 125 | |
| Parallel-Load 8-Bit Shift Registers 16-CFP -55 to 125 | |
| Parallel-Load 8-Bit Shift Registers 20-LCCC -55 to 125 |
| << Prev | Next >> |