8-Bit Shift Registers With 3-State Output Registers 16-SOIC -40 to 85
Texas Instruments range of Counters and Shift Registers from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Package Type = SOIC
Logic Function = Shift Register
Number of Stages = 8
Logic Family = HC
Mounting Type = Surface Mount
Operation Mode = Serial to Serial/Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 6 V
Texas Instruments range of Counters and Shift Registers from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Package Type = SOIC
Logic Function = Shift Register
Number of Stages = 8
Logic Family = HC
Mounting Type = Surface Mount
Operation Mode = Serial to Serial/Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 6 V
Shift Shift Register 1 Element 8 Bit 16-SOIC
Shift Shift Register 1 Element 8 Bit 16-SOIC
Shift Shift Register 1 Element 8 Bit 16-SOIC
8 2V~6V 1 串行至串行或并行 SOIC-16 Shifting Register ROHS
Counter Shift Registers 8bit Shift
IC 8BIT SHIFT REG 3ST-OUT 16SOIC
IC 8BIT SHIFT REG 3ST-OUT 16SOIC
IC 8BIT SHIFT REG 3ST-OUT 16SOIC
Shift Shift Register 1 Element 8 Bit 16-SOIC
IC, SM, LOGIC, 74HC, REGISTER, FULL REEL; Logic Family / Base Number:74HC595; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:16Pins; Supply RoHS Compliant: Yes
8 BIT SIPO SHIFT REGISTER, SOIC-16; Logic Family / Base Number:74HC595; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes
IC, 8BIT, SIPO, SHIFT REGISTER, SOIC-16; Logic Family / Base Number:74HC595; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:16Pins; Supply RoHS Compliant: Yes
| Texas Instruments | RS Components, Ltd. | DigiKey | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | SN74HC595DR | 527520 | 296-14857-6-ND | SN74HC595DR | SN74HC595DR | SN74HC595DR | SN74HC595DR | SN74HC595DR | SN74HC595DR | 54AH1481 |
| Product Name | SN74HC595 8-Bit Shift Registers With 3-State Output Registers | Shift Registers | Logic ICs >> Shifting Register | Counter Shift Registers | Logic - Shift Registers | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Shift Registers | Ic, Sm, Logic, 74Hc, Register, Full Reel; Logic Family / Base Number Texas Instruments | |
| Supply Voltage | 2 | 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V | 2V ~ 6V | 2V~6V | 2V ~ 6V | 2V ~ 6V | ||||
| Output Characteristics | 3-State | 3-State | 3-State | Tri-State | 3-State; Tri-State | |||||
| Package Type | Other; PDIP,SO,SOIC,SSOP,TSSOP | SOIC | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; Other; 16-SOIC (0.154", 3.90mm Width) | SOIC | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | |||
| Logic Family | CMOS; HC | HCMOS | ||||||||
| Clock Frequency | 28 MHz |