Texas Instruments SN74LV164A 8-Bit Parallel-Out Serial Shift Registers SN74LV164AD

Description
8-Bit Parallel-Out Serial Shift Registers 14-SOIC -40 to 85
Request a Quote Datasheet
Description
8-Bit Parallel-Out Serial Shift Registers 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV164A 8-Bit Parallel-Out Serial Shift Registers - SN74LV164AD - Texas Instruments
Dallas, TX, United States
SN74LV164A 8-Bit Parallel-Out Serial Shift Registers
SN74LV164AD
SN74LV164A 8-Bit Parallel-Out Serial Shift Registers SN74LV164AD
8-Bit Parallel-Out Serial Shift Registers 14-SOIC -40 to 85

8-Bit Parallel-Out Serial Shift Registers 14-SOIC -40 to 85

Buy Now Datasheet
 - 6632701 - RS Components, Ltd.
Corby, Northants, United Kingdom
Low-Voltage CMOS logic. Operating Voltage: 2 to 5.5. Compatibility: Input LVTTL/TTL, Output LVCMOS Package Type = SOIC Logic Function = Shift Register Number of Stages = 8 Logic Family = LV Mounting Type = Surface Mount Operation Mode = Serial to Parallel Number of Elements = 1 Pin Count = 14 Minimum Operating Supply Voltage = 2 V Maximum Operating Supply Voltage = 5.5 V

Low-Voltage CMOS logic. Operating Voltage: 2 to 5.5. Compatibility: Input LVTTL/TTL, Output LVCMOS
Package Type = SOIC
Logic Function = Shift Register
Number of Stages = 8
Logic Family = LV
Mounting Type = Surface Mount
Operation Mode = Serial to Parallel
Number of Elements = 1
Pin Count = 14
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 5.5 V

Supplier's Site
 - 6632701P - RS Components, Ltd.
Corby, Northants, United Kingdom
Low-Voltage CMOS logic. Operating Voltage: 2 to 5.5. Compatibility: Input LVTTL/TTL, Output LVCMOS Package Type = SOIC Logic Function = Shift Register Number of Stages = 8 Logic Family = LV Mounting Type = Surface Mount Operation Mode = Serial to Parallel Number of Elements = 1 Pin Count = 14 Minimum Operating Supply Voltage = 2 V Maximum Operating Supply Voltage = 5.5 V Delivery on production packaging - Tube. This product is non-returnable.

Low-Voltage CMOS logic. Operating Voltage: 2 to 5.5. Compatibility: Input LVTTL/TTL, Output LVCMOS
Package Type = SOIC
Logic Function = Shift Register
Number of Stages = 8
Logic Family = LV
Mounting Type = Surface Mount
Operation Mode = Serial to Parallel
Number of Elements = 1
Pin Count = 14
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 5.5 V
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
Shift Registers - 296-1680-5-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-1680-5-ND
Shift Registers 296-1680-5-ND
Shift Shift Register 1 Element 8 Bit 14-SOIC

Shift Shift Register 1 Element 8 Bit 14-SOIC

Buy Now Datasheet
Ic, Shift Register, Smd, Soic14, 7V; Logic Family / Base Number Texas Instruments - 26AJ9608 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Shift Register, Smd, Soic14, 7V; Logic Family / Base Number Texas Instruments
26AJ9608
Ic, Shift Register, Smd, Soic14, 7V; Logic Family / Base Number Texas Instruments 26AJ9608
IC, SHIFT REGISTER, SMD, SOIC14, 7V; Logic Family / Base Number:74LV164; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage RoHS Compliant: Yes

IC, SHIFT REGISTER, SMD, SOIC14, 7V; Logic Family / Base Number:74LV164; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage RoHS Compliant: Yes

Supplier's Site
Logic - Shift Registers - SN74LV164AD - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74LV164AD
Logic - Shift Registers SN74LV164AD
IC 8-BIT SERIAL SHIFT REG 14SOIC

IC 8-BIT SERIAL SHIFT REG 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74LV164AD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74LV164AD
Integrated Circuits (ICs) - Logic - Shift Registers SN74LV164AD
IC 8-BIT SERIAL SHIFT REG 14SOIC

IC 8-BIT SERIAL SHIFT REG 14SOIC

Supplier's Site
Shift Registers - SN74LV164AD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74LV164AD
Shift Registers SN74LV164AD
Shift Shift Register 1 Element 8 Bit 14-SOIC

Shift Shift Register 1 Element 8 Bit 14-SOIC

Buy Now

Technical Specifications

  Texas Instruments RS Components, Ltd. DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74LV164AD 6632701 296-1680-5-ND 26AJ9608 SN74LV164AD SN74LV164AD SN74LV164AD
Product Name SN74LV164A 8-Bit Parallel-Out Serial Shift Registers Shift Registers Ic, Shift Register, Smd, Soic14, 7V; Logic Family / Base Number Texas Instruments Logic - Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers
Supply Voltage 2.5V; 3.3V; 5V; 2 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V 2V ~ 5.5V 2V ~ 5.5V
Package Type Other; SO,SOIC,SSOP,TSSOP,TVSOP,VQFN SOIC SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; Other; 14-SOIC (0.154\", 3.90mm Width)
Logic Family CMOS; LV-A LVCMOS
Clock Frequency 70 MHz
Propagation Delay 12.5 to 24 ns
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Shift Registers - 74LS170PC - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Shift Registers - 7491APC - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Serial Out - Shift Right
Supply Voltage 4.75V ~ 5.25V
Output Characteristics Push-Pull
View Details
2 suppliers
Shift Registers - 54LS299FM - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.5V ~ 5.5V
Output Characteristics 3-State; Tri-State
View Details
2 suppliers