Shift Shift Register 1 Element 8 Bit 16-WQFN (2.5x3.5)
Shift Shift Register 1 Element 8 Bit 16-WQFN (2.5x3.5)
Shift Shift Register 1 Element 8 Bit 16-WQFN (2.5x3.5)
AUTOMOTIVE 8-BIT SHIFT REGISTER
Shift Shift Register 1 Element 8 Bit 16-WQFN (2.5x3.5)
AUTOMOTIVE 8-BIT SHIFT REGISTER
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 296-SN74HCS595QWBQBRQ1CT-ND | SN74HCS595QWBQBRQ1 | SN74HCS595QWBQBRQ1 | SN74HCS595QWBQBRQ1 |
| Product Name | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Shift Registers | Logic - Shift Registers |
| Register Type | Serial In / Parallel Out | Serial In / Parallel Out | Serial In / Parallel Out | |
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | ||
| Output Characteristics | 3-State | 3-State; Tri-State | ||
| Package Type | Other; 16-WFQFN Exposed Pad | Other; 16-WFQFN Exposed Pad |