The SN74HC165NE4 is an 8-bit parallel-load shift register in a 16-pin PDIP package, measuring 6.60mm by 18.92mm. It operates over a supply voltage range of 2V to 6V, with a maximum quiescent current of 80 µA and ±4 mA output drive capability at 5V. The device supports parallel-to-serial data conversion with complementary serial outputs and includes clock inhibit and shift/load control functions. It is rated for operation from -40°C to 125°C and is compatible with LSTTL loads.
8-Bit Parallel-Load Shift Registers 16-PDIP -40 to 125
IC SR COMP PUSH-PULL 8BIT 16PDIP
Texas Instruments range of Counters and Shift Registers from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Package Type = PDIP
Logic Function = Shift Register
Number of Stages = 8
Logic Family = HC
Mounting Type = Through Hole
Operation Mode = Serial to Serial/Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 6 V
Texas Instruments range of Counters and Shift Registers from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Package Type = PDIP
Logic Function = Shift Register
Number of Stages = 8
Logic Family = HC
Mounting Type = Through Hole
Operation Mode = Serial to Serial/Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 6 V
Delivery on production packaging - Tube. This product is non-returnable.
Counter Shift Registers 8-Bit Parallel-Load Shift Register
8-BIT PARALLEL-LOAD SHIFT REGIST
Shift Shift Register 1 Element 8 Bit 16-PDIP
| Texas Instruments | DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | SN74HC165NE4 | 296-SN74HC165NE4-ND | 6631981 | SN74HC165NE4 | SN74HC165NE4 | SN74HC165NE4 |
| Product Name | SN74HC165 8-Bit Parallel-Load Shift Registers | Shift Registers | Counter Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Shift Registers | |
| Supply Voltage | 2 | 2V ~ 6V | 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V | 2V ~ 6V | ||
| Package Type | Other; PDIP,SO,SOIC,SSOP,TSSOP | DIP; PDIP; Other; "16-DIP (0.300"", 7.62mm)" | PDIP | DIP; Other; 16-DIP (0.300\", 7.62mm) | ||
| Logic Family | CMOS; HC | HCMOS | ||||
| Clock Frequency | 28 MHz | |||||
| Propagation Delay | 38 ns |