Texas Instruments SN74LS164 Serial-in shift registers SN74LS164DG4

Description
Serial-in shift registers 14-SOIC 0 to 70
Request a Quote
Description
Serial-in shift registers 14-SOIC 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LS164DG4 is a serial-in shift register manufactured by Texas Instruments. It features a 14-pin SOIC package and operates within a temperature range of 0 to 70 degrees Celsius. This device is designed to facilitate the serial input of data, which is then shifted out in parallel form. It supports a maximum clock frequency of 25 MHz and has a typical propagation delay of 15 ns. The shift register can handle a supply voltage of 4.75V to 5.25V, making it suitable for various digital applications. Its low power consumption and compatibility with TTL logic levels make it a reliable choice for engineers looking to implement shift register functionality in their designs.

Datasheet Summary
Powered by GS/AI

The SN74LS164DG4 is a serial-in shift register manufactured by Texas Instruments. It features a 14-pin SOIC package and operates within a temperature range of 0 to 70 degrees Celsius. This device is designed to facilitate the serial input of data, which is then shifted out in parallel form. It supports a maximum clock frequency of 25 MHz and has a typical propagation delay of 15 ns. The shift register can handle a supply voltage of 4.75V to 5.25V, making it suitable for various digital applications. Its low power consumption and compatibility with TTL logic levels make it a reliable choice for engineers looking to implement shift register functionality in their designs.

Suppliers

Company
Product
Description
Supplier Links
SN74LS164 Serial-in shift registers - SN74LS164DG4 - Texas Instruments
Dallas, TX, United States
SN74LS164 Serial-in shift registers
SN74LS164DG4
SN74LS164 Serial-in shift registers SN74LS164DG4
Serial-in shift registers 14-SOIC 0 to 70

Serial-in shift registers 14-SOIC 0 to 70

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Shift Registers
Product Number SN74LS164DG4
Product Name SN74LS164 Serial-in shift registers
Supply Voltage 5V; 4.75
Package Type Other; PDIP,SO,SOIC
Logic Family TTL; LS
Clock Frequency 35 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN54166 Parallel-Load 8-Bit Shift Registers - 5962-9558301QEA - Texas Instruments
Specs
Supply Voltage 4.5
Package Type Other; CDIP,CFP
Logic Family TTL; TTL
View Details
2 suppliers
Shift Registers - 5495AFM - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Non-Inverted
View Details
2 suppliers
CD4094B CMOS 8-Stage Shift-and-Store Bus Register - CD4094BE - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,TSSOP
Logic Family CMOS; CD4000
View Details
9 suppliers