Texas Instruments SN74HC594 8-Bit Shift Registers With Output Registers SN74HC594NE4

Description
8-Bit Shift Registers With Output Registers 16-PDIP -40 to 85
Request a Quote Datasheet
Description
8-Bit Shift Registers With Output Registers 16-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC594 8-Bit Shift Registers With Output Registers - SN74HC594NE4 - Texas Instruments
Dallas, TX, United States
SN74HC594 8-Bit Shift Registers With Output Registers
SN74HC594NE4
SN74HC594 8-Bit Shift Registers With Output Registers SN74HC594NE4
8-Bit Shift Registers With Output Registers 16-PDIP -40 to 85

8-Bit Shift Registers With Output Registers 16-PDIP -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Shift Registers
Product Number SN74HC594NE4
Product Name SN74HC594 8-Bit Shift Registers With Output Registers
Supply Voltage 2
Package Type Other; PDIP,SOIC
Logic Family CMOS; HC
Clock Frequency 28 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Translators, Level Shifters - CAVC8T245QRHLRQ1 - 012677-CAVC8T245QRHLRQ1 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Package Type Other; 24-VQFN (5.5x3.5)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
CD40194B CMOS 4-Bit Bidirectional Universal Shift Register - CD40194BEE4 - Texas Instruments
Specs
Register Type Universal
Shift Direction Bidirectional
Supply Voltage 3V; 18
View Details
Integrated Circuits (ICs) - Logic - Shift Registers - 54LS323DMQB - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
CD4015B CMOS Dual 4-Stage Static Shift Register - CD4015BPWRG4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
2 suppliers