Texas Instruments SN74LV165A Parallel-Load 8-Bit Shift Registers SN74LV165ARGYR

Description
Parallel-Load 8-Bit Shift Registers 16-VQFN -40 to 125
Request a Quote Datasheet
Description
Parallel-Load 8-Bit Shift Registers 16-VQFN -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV165A Parallel-Load 8-Bit Shift Registers - SN74LV165ARGYR - Texas Instruments
Dallas, TX, United States
SN74LV165A Parallel-Load 8-Bit Shift Registers
SN74LV165ARGYR
SN74LV165A Parallel-Load 8-Bit Shift Registers SN74LV165ARGYR
Parallel-Load 8-Bit Shift Registers 16-VQFN -40 to 125

Parallel-Load 8-Bit Shift Registers 16-VQFN -40 to 125

Buy Now Datasheet
Logic - Logic - Shift Registers - SN74LV165ARGYR - 065593-SN74LV165ARGYR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - SN74LV165ARGYR
065593-SN74LV165ARGYR
Logic - Logic - Shift Registers - SN74LV165ARGYR 065593-SN74LV165ARGYR
Manufacturer: Texas Instruments Win Source Part Number: 065593-SN74LV165ARGY R Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Complementary Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-VQFN (4x4) Purpose: Parallel or Serial to Serial Supply Voltage - Operating: 2 V to 5.5 V Alternative Parts (Cross-Reference): SN74LV165ARGYRG4; SN74LV165ADBG4; SN74LV165ANSG4; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 065593-SN74LV165ARGYR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Complementary
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-VQFN (4x4)
Purpose: Parallel or Serial to Serial
Supply Voltage - Operating: 2 V to 5.5 V
Alternative Parts (Cross-Reference): SN74LV165ARGYRG4; SN74LV165ADBG4; SN74LV165ANSG4;
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shift Registers - 296-13937-1-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-13937-1-ND
Shift Registers 296-13937-1-ND
Shift Shift Register 1 Element 8 Bit 16-VQFN (4x3.5)

Shift Shift Register 1 Element 8 Bit 16-VQFN (4x3.5)

Buy Now Datasheet
Shift Registers - 296-13937-6-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-13937-6-ND
Shift Registers 296-13937-6-ND
Shift Shift Register 1 Element 8 Bit 16-VQFN (4x3.5)

Shift Shift Register 1 Element 8 Bit 16-VQFN (4x3.5)

Buy Now Datasheet
Shift Registers - 296-13937-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-13937-2-ND
Shift Registers 296-13937-2-ND
Shift Shift Register 1 Element 8 Bit 16-VQFN (4x3.5)

Shift Shift Register 1 Element 8 Bit 16-VQFN (4x3.5)

Buy Now Datasheet
Logic - Shift Registers - SN74LV165ARGYR - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74LV165ARGYR
Logic - Shift Registers SN74LV165ARGYR
IC SHFT REG PARAL LD 8BIT 16VQFN

IC SHFT REG PARAL LD 8BIT 16VQFN

Supplier's Site Datasheet
Shift Registers - SN74LV165ARGYR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74LV165ARGYR
Shift Registers SN74LV165ARGYR
Shift Shift Register 1 Element 8 Bit 16-VQFN (4x3.5)

Shift Shift Register 1 Element 8 Bit 16-VQFN (4x3.5)

Buy Now Datasheet
8Bit Shift Register, Piso, Vqfn-16; Logic Family / Base Number Texas Instruments - 83AH8397 - Newark, An Avnet Company
Chicago, IL, United States
8Bit Shift Register, Piso, Vqfn-16; Logic Family / Base Number Texas Instruments
83AH8397
8Bit Shift Register, Piso, Vqfn-16; Logic Family / Base Number Texas Instruments 83AH8397
8BIT SHIFT REGISTER, PISO, VQFN-16; Logic Family / Base Number:74LV165; Shift Register Function:Parallel to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:VQFN; No. of Pins:16Pins; Supply Voltage RoHS Compliant: Yes

8BIT SHIFT REGISTER, PISO, VQFN-16; Logic Family / Base Number:74LV165; Shift Register Function:Parallel to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:VQFN; No. of Pins:16Pins; Supply Voltage RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Shift Registers - SN74LV165ARGYR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74LV165ARGYR
Integrated Circuits (ICs) - Logic - Shift Registers SN74LV165ARGYR
IC SHFT REG PARAL LD 8BIT 16VQFN

IC SHFT REG PARAL LD 8BIT 16VQFN

Supplier's Site
Sheung Wan, Hong Kong
Counter Shift Registers
SN74LV165ARGYR
Counter Shift Registers SN74LV165ARGYR
Counter Shift Registers 8-Bit Parallel Load

Counter Shift Registers 8-Bit Parallel Load

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74LV165ARGYR 065593-SN74LV165ARGYR 296-13937-1-ND SN74LV165ARGYR SN74LV165ARGYR 83AH8397 SN74LV165ARGYR SN74LV165ARGYR
Product Name SN74LV165A Parallel-Load 8-Bit Shift Registers Logic - Logic - Shift Registers - SN74LV165ARGYR Shift Registers Logic - Shift Registers Shift Registers 8Bit Shift Register, Piso, Vqfn-16; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Shift Registers Counter Shift Registers
Supply Voltage 2.5V; 3.3V; 5V; 2 2 V ~ 5.5 V 2V ~ 5.5V 2V ~ 5.5V
Package Type Other; SO,SOIC,SSOP,TSSOP,TVSOP,VQFN Other; 16-VQFN (4x4) Other; 16-VFQFN Exposed Pad Other; 16-VFQFN Exposed Pad
Logic Family CMOS; LV-A
Clock Frequency 70 MHz
Propagation Delay 13.5 to 28 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC299 High Speed CMOS Logic 8-Bit Universal Shift Register with 3-State Outputs - CD74HC299M96G4 - Texas Instruments
Specs
Register Type Universal
Supply Voltage 2
Output Characteristics 3-State
View Details
Logic - Logic - Translators, Level Shifters - 74AVCB324245ZKER - 006673-74AVCB324245ZKER - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Package Type BGA; Other; 96-PBGA MICROSTAR (13.6x5.6)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Integrated Circuits (ICs) - Logic - Shift Registers - 54LS299FM - Acme Chip Technology Co., Limited
Specs
Package Type Other; 20-CFlatPack
View Details
2 suppliers