Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Shift Registers SN74LS597DRE4

Description
Win Source Part Number: 1257065-SN74LS597DRE 4 Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 74LS Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Function: Parallel to Serial Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.75V ~ 5.25V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LS59 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1257065-SN74LS597DRE 4 Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 74LS Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Function: Parallel to Serial Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.75V ~ 5.25V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LS59 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Shift Registers - 1257065-SN74LS597DRE4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Shift Registers
1257065-SN74LS597DRE4
Integrated Circuits (ICs) - Logic - Shift Registers 1257065-SN74LS597DRE4
Win Source Part Number: 1257065-SN74LS597DRE 4 Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 74LS Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Function: Parallel to Serial Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.75V ~ 5.25V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LS59 Product Status: Obsolete

Win Source Part Number: 1257065-SN74LS597DRE4
Category: Integrated Circuits (ICs)>Logic - Shift Registers
Series: 74LS
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Function: Parallel to Serial
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74LS59
Product Status: Obsolete

Buy Now Datasheet
Logic - Shift Registers - SN74LS597DRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74LS597DRE4
Logic - Shift Registers SN74LS597DRE4
IC SERIAL-OUT SHIFT-REG 16-SOIC

IC SERIAL-OUT SHIFT-REG 16-SOIC

Supplier's Site Datasheet
Shift Registers - SN74LS597DRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74LS597DRE4
Shift Registers SN74LS597DRE4
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers
Product Number 1257065-SN74LS597DRE4 SN74LS597DRE4 SN74LS597DRE4
Product Name Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers Shift Registers
Supply Voltage 4.75V ~ 5.25V 4.75V ~ 5.25V
Output Characteristics Push-Pull Push-Pull
Package Type SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Number of units in IC 1
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74HC7731N,112 - Lingto Electronic Limited
Specs
Register Type Universal
Number of Bits (Stages) 64
View Details
Logic - Logic - Translators, Level Shifters - 74AVCH2T45DC,125 - 1007869-74AVCH2T45DC,125 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Package Type SOP; SSOP; Other; 8-VSSOP, US8
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - 7989092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
CD74ACT164 8-Bit Serial-In/Parallel-Out Shift Register - CD74ACT164E - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V; 4.5
Package Type Other; PDIP,SOIC
View Details
7 suppliers