Texas Instruments SN74LV166A 8-Bit Parallel-Load Shift Registers SN74LV166ADBR

Description
8-Bit Parallel-Load Shift Registers 16-SSOP -40 to 85
Request a Quote Datasheet
Description
8-Bit Parallel-Load Shift Registers 16-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV166A 8-Bit Parallel-Load Shift Registers - SN74LV166ADBR - Texas Instruments
Dallas, TX, United States
SN74LV166A 8-Bit Parallel-Load Shift Registers
SN74LV166ADBR
SN74LV166A 8-Bit Parallel-Load Shift Registers SN74LV166ADBR
8-Bit Parallel-Load Shift Registers 16-SSOP -40 to 85

8-Bit Parallel-Load Shift Registers 16-SSOP -40 to 85

Buy Now Datasheet
Shift Registers - 296-9834-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-9834-2-ND
Shift Registers 296-9834-2-ND
Shift Shift Register 1 Element 8 Bit 16-SSOP

Shift Shift Register 1 Element 8 Bit 16-SSOP

Buy Now Datasheet
Shift Registers - SN74LV166ADBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74LV166ADBR
Shift Registers SN74LV166ADBR
Shift Shift Register 1 Element 8 Bit 16-SSOP

Shift Shift Register 1 Element 8 Bit 16-SSOP

Buy Now
Sheung Wan, Hong Kong
Counter Shift Registers
SN74LV166ADBR
Counter Shift Registers SN74LV166ADBR
Counter Shift Registers 8-Bit Parallel Load

Counter Shift Registers 8-Bit Parallel Load

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74LV166ADBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74LV166ADBR
Integrated Circuits (ICs) - Logic - Shift Registers SN74LV166ADBR
IC SHIFT REGISTER 8-BIT 16-SSOP

IC SHIFT REGISTER 8-BIT 16-SSOP

Supplier's Site
Logic - Shift Registers - SN74LV166ADBR - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74LV166ADBR
Logic - Shift Registers SN74LV166ADBR
IC SHIFT REGISTER 8-BIT 16-SSOP

IC SHIFT REGISTER 8-BIT 16-SSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74LV166ADBR 296-9834-2-ND SN74LV166ADBR SN74LV166ADBR SN74LV166ADBR SN74LV166ADBR
Product Name SN74LV166A 8-Bit Parallel-Load Shift Registers Shift Registers Shift Registers Counter Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers
Supply Voltage 2.5V; 3.3V; 5V; 2 2V ~ 5.5V 2V ~ 5.5V
Package Type Other; SO,SOIC,SSOP,TSSOP,TVSOP SSOP; Other; "16-SSOP (0.209"", 5.30mm Width)" SOP; SSOP; Other; 16-SSOP (0.209\", 5.30mm Width)
Logic Family CMOS; LV-A
Clock Frequency 70 MHz
Propagation Delay 13.5 to 26 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC195 High Speed CMOS Logic 4-Bit Parallel Access Register - CD74HC195E - Texas Instruments
Specs
Supply Voltage 2
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; HC
View Details
7 suppliers
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74FCT162652ATPVCT - 1008069-74FCT162652ATPVCT - Win Source Electronics
Specs
Supply Voltage 4.5 V ~ 5.5 V
Output Characteristics Push-Pull
Package Type SOP; SSOP; Other; 56-SSOP
View Details
CD74HC194 High Speed CMOS Logic 4-Bit Bidirectional Universal Shift Register - CD74HC194E - Texas Instruments
Specs
Register Type Universal
Shift Direction Bidirectional
Supply Voltage 2
View Details
10 suppliers
CD4094B-MIL CMOS 8-Stage Shift-and-Store Bus Register - 7702501EA - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; CDIP,DIESALE,WAFERSALE
Logic Family CMOS; CD4000
View Details
3 suppliers