Texas Instruments SN74LV165A Parallel-Load 8-Bit Shift Registers SN74LV165APWRG3

Description
Parallel-Load 8-Bit Shift Registers 16-TSSOP -40 to 125
Request a Quote
Description
Parallel-Load 8-Bit Shift Registers 16-TSSOP -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LV165A is a parallel-load 8-bit shift register designed for operation between 2 V and 5.5 V, featuring a clock-inhibit function and complementary serial output. It is available in a 16-pin TSSOP package measuring 5.00 mm × 4.40 mm, with an operating temperature range of -40 °C to 125 °C. The device supports mixed-mode voltage operation and includes I_off circuitry for partial-power-down mode. Latch-up performance exceeds 250 mA per JESD 17.

Datasheet Summary
Powered by GS/AI

The SN74LV165A is a parallel-load 8-bit shift register designed for operation between 2 V and 5.5 V, featuring a clock-inhibit function and complementary serial output. It is available in a 16-pin TSSOP package measuring 5.00 mm × 4.40 mm, with an operating temperature range of -40 °C to 125 °C. The device supports mixed-mode voltage operation and includes I_off circuitry for partial-power-down mode. Latch-up performance exceeds 250 mA per JESD 17.

Suppliers

Company
Product
Description
Supplier Links
SN74LV165A Parallel-Load 8-Bit Shift Registers - SN74LV165APWRG3 - Texas Instruments
Dallas, TX, United States
SN74LV165A Parallel-Load 8-Bit Shift Registers
SN74LV165APWRG3
SN74LV165A Parallel-Load 8-Bit Shift Registers SN74LV165APWRG3
Parallel-Load 8-Bit Shift Registers 16-TSSOP -40 to 125

Parallel-Load 8-Bit Shift Registers 16-TSSOP -40 to 125

Buy Now Datasheet
Logic - Logic - Shift Registers - SN74LV165APWRG3 - 100854-SN74LV165APWRG3 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - SN74LV165APWRG3
100854-SN74LV165APWRG3
Logic - Logic - Shift Registers - SN74LV165APWRG3 100854-SN74LV165APWRG3
Manufacturer: Texas Instruments Win Source Part Number: 100854-SN74LV165APWR G3 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Complementary Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-TSSOP Purpose: Parallel or Serial to Serial Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 100854-SN74LV165APWRG3
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Complementary
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-TSSOP
Purpose: Parallel or Serial to Serial
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Shift Registers - 296-31867-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-31867-2-ND
Shift Registers 296-31867-2-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Shift Registers - 296-31867-6-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-31867-6-ND
Shift Registers 296-31867-6-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Shift Registers - 296-31867-1-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-31867-1-ND
Shift Registers 296-31867-1-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
SN74LV165APWRG3
Counter Shift Registers SN74LV165APWRG3
Counter Shift Registers Parallel-Load 8B Shift Reg

Counter Shift Registers Parallel-Load 8B Shift Reg

Buy Now Datasheet
Shift Registers - SN74LV165APWRG3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74LV165APWRG3
Shift Registers SN74LV165APWRG3
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74LV165APWRG3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74LV165APWRG3
Integrated Circuits (ICs) - Logic - Shift Registers SN74LV165APWRG3
IC SHIFT REGISTER 8BIT 16TSSOP

IC SHIFT REGISTER 8BIT 16TSSOP

Supplier's Site
Shift Register, 8Bit, Tssop-16; Logic Family / Base Number Texas Instruments - 26AJ9611 - Newark, An Avnet Company
Chicago, IL, United States
Shift Register, 8Bit, Tssop-16; Logic Family / Base Number Texas Instruments
26AJ9611
Shift Register, 8Bit, Tssop-16; Logic Family / Base Number Texas Instruments 26AJ9611
SHIFT REGISTER, 8BIT, TSSOP-16; Logic Family / Base Number:74LV165; Shift Register Function:Parallel to Serial; No. of Elements:6 Element; No. of Bits Per Element:8bit; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage RoHS Compliant: Yes

SHIFT REGISTER, 8BIT, TSSOP-16; Logic Family / Base Number:74LV165; Shift Register Function:Parallel to Serial; No. of Elements:6 Element; No. of Bits Per Element:8bit; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage RoHS Compliant: Yes

Supplier's Site
Logic - Shift Registers - SN74LV165APWRG3 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74LV165APWRG3
Logic - Shift Registers SN74LV165APWRG3
IC SHIFT REGISTER 8BIT 16TSSOP

IC SHIFT REGISTER 8BIT 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74LV165APWRG3 100854-SN74LV165APWRG3 296-31867-2-ND SN74LV165APWRG3 SN74LV165APWRG3 SN74LV165APWRG3 26AJ9611 SN74LV165APWRG3
Product Name SN74LV165A Parallel-Load 8-Bit Shift Registers Logic - Logic - Shift Registers - SN74LV165APWRG3 Shift Registers Counter Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Register, 8Bit, Tssop-16; Logic Family / Base Number Texas Instruments Logic - Shift Registers
Supply Voltage 2.5V; 3.3V; 5V; 2 2 V ~ 5.5 V 2V ~ 5.5V 2V ~ 5.5V
Package Type Other; SO,SOIC,SSOP,TSSOP,TVSOP,VQFN SOP; SSOP; TSSOP; Other; 16-TSSOP TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) SSOP; TSSOP
Logic Family CMOS; LV-A
Clock Frequency 70 MHz
Propagation Delay 13.5 to 28 ns
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 54195DM - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Complementary
View Details
Integrated Circuits (ICs) - Logic - Shift Registers - 74LS194ADC - Acme Chip Technology Co., Limited
Specs
Package Type Other; 16-CDIP (0.300, 7.62mm)
View Details
2 suppliers
CD4035B CMOS 4-Stage Parallel In/Parallel Out Shift Register - CD4035BM - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
5 suppliers
CD54HC194 High Speed CMOS Logic 4-Bit Bidirectional Universal Shift Register - CD54HC194F3A - Texas Instruments
Specs
Register Type Universal
Shift Direction Bidirectional
Supply Voltage 2
View Details
2 suppliers