The SN74LV165APWT is an 8-bit parallel-load shift register designed for operation within a voltage range of 2 V to 5.5 V. It features a maximum propagation delay of 10.5 ns at 5 V, making it suitable for high-speed applications. The device supports mixed-mode voltage operation on all ports and includes a clock-inhibit function, allowing for flexible control of data shifting. It has individual direct data inputs for parallel loading and a complemented serial output. The SN74LV165APWT is also designed for partial-power-down mode operation, with I_off circuitry that disables outputs to prevent backflow current when powered down. This shift register is available in a TSSOP package, measuring 5.00 mm x 4.40 mm, and is rated for operation in temperatures ranging from -40°C to 125°C.
Parallel-Load 8-Bit Shift Registers 16-TSSOP -40 to 125
Shift Shift Register 1 Element 8 Bit 16-TSSOP
Shift Shift Register 1 Element 8 Bit 16-TSSOP
Counter Shift Registers Parallel-Load 8-Bit Shift Register
IC REGISTR PAR-LOAD 8BIT 16TSSOP
Shift Shift Register 1 Element 8 Bit 16-TSSOP
IC REGISTR PAR-LOAD 8BIT 16TSSOP
| Texas Instruments | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | SN74LV165APWT | 296-SN74LV165APWTCT-ND | SN74LV165APWT | SN74LV165APWT | SN74LV165APWT | SN74LV165APWT |
| Product Name | SN74LV165A Parallel-Load 8-Bit Shift Registers | Shift Registers | Counter Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Shift Registers | Logic - Shift Registers |
| Supply Voltage | 2.5V; 3.3V; 5V; 2 | 2V ~ 5.5V | 2V ~ 5.5V | |||
| Package Type | Other; SO,SOIC,SSOP,TSSOP,TVSOP,VQFN | TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" | SSOP; TSSOP | SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) | ||
| Logic Family | CMOS; LV-A | |||||
| Clock Frequency | 70 MHz | |||||
| Propagation Delay | 13.5 to 28 ns |