Shift Shift Register 1 Element 8 Bit 16-TSSOP
Shift Shift Register 1 Element 8 Bit 16-TSSOP
AUTOMOTIVE 8-BIT SERIAL-IN/PARAL
AUTOMOTIVE 8-BIT SERIAL-IN/PARAL
Shift Shift Register 1 Element 8 Bit 16-TSSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 296-SN74HCS596QPWRQ1CT-ND | SN74HCS596QPWRQ1 | SN74HCS596QPWRQ1 | SN74HCS596QPWRQ1 |
| Product Name | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Logic - Shift Registers | Shift Registers |
| Register Type | Serial In / Parallel Out | Serial In / Parallel Out | Serial In / Parallel Out | |
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | ||
| Output Characteristics | Open-drain | Open-drain; Open Drain |