Texas Instruments SN74HC166 8-Bit Parallel-Load Shift Registers SN74HC166DRG4

Description
8-Bit Parallel-Load Shift Registers 16-SOIC -40 to 85
Request a Quote Datasheet
Description
8-Bit Parallel-Load Shift Registers 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC166 8-Bit Parallel-Load Shift Registers - SN74HC166DRG4 - Texas Instruments
Dallas, TX, United States
SN74HC166 8-Bit Parallel-Load Shift Registers
SN74HC166DRG4
SN74HC166 8-Bit Parallel-Load Shift Registers SN74HC166DRG4
8-Bit Parallel-Load Shift Registers 16-SOIC -40 to 85

8-Bit Parallel-Load Shift Registers 16-SOIC -40 to 85

Buy Now Datasheet
Logic - Logic - Shift Registers - SN74HC166DRG4 - 850399-SN74HC166DRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - SN74HC166DRG4
850399-SN74HC166DRG4
Logic - Logic - Shift Registers - SN74HC166DRG4 850399-SN74HC166DRG4
Manufacturer: Texas Instruments Win Source Part Number: 850399-SN74HC166DRG4 Series: 74HC Features: Shift 1 Element 8 Bit Package: Reel - TR Family Name: 74HC166 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SN74HC166DRG4-ND, 296-31796-6, 296-31796-1, 296-31796-2

Manufacturer: Texas Instruments
Win Source Part Number: 850399-SN74HC166DRG4
Series: 74HC
Features: Shift 1 Element 8 Bit
Package: Reel - TR
Family Name: 74HC166
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: SN74HC166DRG4-ND, 296-31796-6, 296-31796-1, 296-31796-2

Buy Now Datasheet
Shift Registers - 296-31796-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-31796-2-ND
Shift Registers 296-31796-2-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Shift Registers - 296-31796-6-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-31796-6-ND
Shift Registers 296-31796-6-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Shift Registers - 296-31796-1-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-31796-1-ND
Shift Registers 296-31796-1-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Shift Registers - SN74HC166DRG4 - ODG (Origin Data Global)
Shenzhen, China
Shift Registers
SN74HC166DRG4
Shift Registers SN74HC166DRG4
IC SHIFT REGISTER SGL 8B 16SOIC

IC SHIFT REGISTER SGL 8B 16SOIC

Supplier's Site Datasheet
Shift Registers - SN74HC166DRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74HC166DRG4
Shift Registers SN74HC166DRG4
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Shift Register Single 8-Bit Serial/Parallel to Serial 16-Pin SOIC T/R - 815-SN74HC166DRG4 - Utmel Electronic Limited
Hong Kong, China
Shift Register Single 8-Bit Serial/Parallel to Serial 16-Pin SOIC T/R
815-SN74HC166DRG4
Shift Register Single 8-Bit Serial/Parallel to Serial 16-Pin SOIC T/R 815-SN74HC166DRG4
Shift Register Single 8-Bit Serial/Parallel to Serial 16-Pin SOIC T/R

Shift Register Single 8-Bit Serial/Parallel to Serial 16-Pin SOIC T/R

Supplier's Site
Logic - Shift Registers - SN74HC166DRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74HC166DRG4
Logic - Shift Registers SN74HC166DRG4
IC SHIFT REGISTER SGL 8B 16SOIC

IC SHIFT REGISTER SGL 8B 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74HC166DRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74HC166DRG4
Integrated Circuits (ICs) - Logic - Shift Registers SN74HC166DRG4
IC SHIFT REGISTER SGL 8B 16SOIC

IC SHIFT REGISTER SGL 8B 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74HC166DRG4 850399-SN74HC166DRG4 296-31796-2-ND SN74HC166DRG4 SN74HC166DRG4 815-SN74HC166DRG4 SN74HC166DRG4 SN74HC166DRG4
Product Name SN74HC166 8-Bit Parallel-Load Shift Registers Logic - Logic - Shift Registers - SN74HC166DRG4 Shift Registers Shift Registers Shift Registers Shift Register Single 8-Bit Serial/Parallel to Serial 16-Pin SOIC T/R Logic - Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Supply Voltage 2 2V ~ 6V 2V ~ 6V 2V ~ 6V 5V; 5V
Package Type Other; PDIP,SO,SOIC,SSOP,TSSOP SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 16-SOIC (0.154", 3.90mm Width) SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) SOIC; Other; 16-SOIC (0.154, 3.90mm Width)
Logic Family CMOS; HC CMOS; CMOS
Clock Frequency 28 MHz 25 MHz
Propagation Delay 32 ns 190 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD4035B-MIL CMOS 4-Stage Parallel In/Parallel Out Shift Register - 8101701EA - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; CDIP
Logic Family CMOS; CD4000
View Details
3 suppliers
Integrated Circuits (ICs) - Logic - Shift Registers - 74194PC - Acme Chip Technology Co., Limited
Specs
Package Type Other; 16-DIP (0.300, 7.62mm)
View Details
2 suppliers
CD74HC195 High Speed CMOS Logic 4-Bit Parallel Access Register - CD74HC195MG4 - Texas Instruments
Specs
Supply Voltage 2
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; HC
View Details
Specs
Package Type Other; CDIP,LCCC
Logic Family FCT
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details