Texas Instruments SN74LV164A 8-Bit Parallel-Out Serial Shift Registers SN74LV164ADG4

Description
8-Bit Parallel-Out Serial Shift Registers 14-SOIC -40 to 85
Request a Quote Datasheet
Description
8-Bit Parallel-Out Serial Shift Registers 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV164A 8-Bit Parallel-Out Serial Shift Registers - SN74LV164ADG4 - Texas Instruments
Dallas, TX, United States
SN74LV164A 8-Bit Parallel-Out Serial Shift Registers
SN74LV164ADG4
SN74LV164A 8-Bit Parallel-Out Serial Shift Registers SN74LV164ADG4
8-Bit Parallel-Out Serial Shift Registers 14-SOIC -40 to 85

8-Bit Parallel-Out Serial Shift Registers 14-SOIC -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Shift Registers
Product Number SN74LV164ADG4
Product Name SN74LV164A 8-Bit Parallel-Out Serial Shift Registers
Supply Voltage 2.5V; 3.3V; 5V; 2
Package Type Other; SO,SOIC,SSOP,TSSOP,TVSOP,VQFN
Logic Family CMOS; LV-A
Clock Frequency 70 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CD4035B-MIL CMOS 4-Stage Parallel In/Parallel Out Shift Register - 8101701EA - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; CDIP
Logic Family CMOS; CD4000
View Details
3 suppliers
Integrated Circuits (ICs) - Logic - Shift Registers - 54LS195ADMQB - Acme Chip Technology Co., Limited
Specs
Package Type Other; 16-CDIP (0.300, 7.62mm)
View Details
2 suppliers
CD40194B CMOS 4-Bit Bidirectional Universal Shift Register - CD40194BEE4 - Texas Instruments
Specs
Register Type Universal
Shift Direction Bidirectional
Supply Voltage 3V; 18
View Details
Logic - Logic - Translators, Level Shifters - CD40109BE - 006151-CD40109BE - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Package Type DIP; PDIP; Other; 16-PDIP
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details