Serial-out shift registers 16-PDIP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 334157-SN74LS165AN
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Shift Register
Output Type: Complementary
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Purpose: Parallel or Serial to Serial
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Shift Shift Register 1 Element 8 Bit 16-PDIP
IC PAR-LD 8BIT SHIFT REG 16-DIP
IC, SHIFT REGISTER; Logic Family / Base Number:74LS165; Shift Register Function:Parallel to Serial, Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage RoHS Compliant: Yes
Shift Shift Register 1 Element 8 Bit 16-PDIP
IC PAR-LD 8BIT SHIFT REG 16-DIP
IC PAR-LD 8BIT SHIFT REG 16-DIP
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | SN74LS165AN | 334157-SN74LS165AN | 296-14885-5-ND | SN74LS165AN | 28AH5081 | SN74LS165AN | SN74LS165AN | SN74LS165AN |
| Product Name | SN74LS165A Serial-out shift registers | Logic - Logic - Shift Registers - SN74LS165AN | Shift Registers | Logic - Shift Registers | Ic, Shift Register; Logic Family / Base Number Texas Instruments | Shift Registers | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers |
| Supply Voltage | 5V; 4.75 | 4.75 V ~ 5.25 V | 4.75V ~ 5.25V | 4.75V ~ 5.25V | 4.75V ~ 5.25V | |||
| Package Type | Other; PDIP,SO,SOIC | DIP; PDIP; Other; 16-PDIP | DIP; PDIP; Other; "16-DIP (0.300"", 7.62mm)" | DIP; Other; 16-DIP (0.300\", 7.62mm) | DIP; Other; 16-DIP (0.300", 7.62mm) | |||
| Logic Family | TTL; LS | |||||||
| Clock Frequency | 35 MHz | |||||||
| Propagation Delay | 25 ns |