Shift Shift Register 1 Element 8 Bit 16-SOT-23-THIN
Shift Shift Register 1 Element 8 Bit 16-SOT-23-THIN
Shift Shift Register 1 Element 8 Bit 16-SOT-23-THIN
IC SHIFT REGISTER 8 BIT 16SOT23
Shift Shift Register 1 Element 8 Bit 16-SOT-23-THIN
EIGHT-BIT SHIFT REGISTERS WITH S
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 296-SN74HCS594DYYRDKR-ND | SN74HCS594DYYR | SN74HCS594DYYR | SN74HCS594DYYR |
| Product Name | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Shift Registers | Logic - Shift Registers |
| Register Type | Serial In / Parallel Out | Serial In / Parallel Out | Serial In / Parallel Out | |
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | ||
| Output Characteristics | Push-Pull | Push-Pull |