Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Shift Registers SN74LS299DWRG4

Description
Win Source Part Number: 1257070-SN74LS299DWR G4 Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 74LS Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Tri-State Function: Universal Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.75V ~ 5.25V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LS29 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1257070-SN74LS299DWR G4 Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 74LS Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Tri-State Function: Universal Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.75V ~ 5.25V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LS29 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Shift Registers - 1257070-SN74LS299DWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Shift Registers
1257070-SN74LS299DWRG4
Integrated Circuits (ICs) - Logic - Shift Registers 1257070-SN74LS299DWRG4
Win Source Part Number: 1257070-SN74LS299DWR G4 Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 74LS Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Tri-State Function: Universal Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.75V ~ 5.25V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LS29 Product Status: Obsolete

Win Source Part Number: 1257070-SN74LS299DWRG4
Category: Integrated Circuits (ICs)>Logic - Shift Registers
Series: 74LS
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Tri-State
Function: Universal
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74LS29
Product Status: Obsolete

Buy Now Datasheet
Shift Registers - SN74LS299DWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74LS299DWRG4
Shift Registers SN74LS299DWRG4
Shift Shift Register 1 Element 8 Bit 20-SOIC

Shift Shift Register 1 Element 8 Bit 20-SOIC

Buy Now
Logic - Shift Registers - SN74LS299DWRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74LS299DWRG4
Logic - Shift Registers SN74LS299DWRG4
IC REGISTER, MULTIPLEXED 20SOIC

IC REGISTER, MULTIPLEXED 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers
Product Number 1257070-SN74LS299DWRG4 SN74LS299DWRG4 SN74LS299DWRG4
Product Name Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Logic - Shift Registers
Supply Voltage 4.75V ~ 5.25V 4.75V ~ 5.25V
Output Characteristics Tri-State 3-State; Tri-State
Package Type SOIC SOIC; Other; 20-SOIC (0.295\", 7.50mm Width)
Number of units in IC 1
Unlock Full Specs
to access all available technical data

Similar Products

8-bit parallel-in/serial-out shift register - 74LV165AD-Q100J - Nexperia B.V.
Specs
Register Type Parallel In / Serial Out
Supply Voltage +7
Features ESD Protection
View Details
5 suppliers
CD74ACT299 8-Input Universal Shift/Storage Register with Common Parallel I/O Pins and Asynchronous Reset - CD74ACT299M96 - Texas Instruments
Specs
Register Type Universal
Supply Voltage 5V; 4.5
Output Characteristics 3-State
View Details
7 suppliers
 - 7989045P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
Logic - Shift Registers - 74F194SC - Lingto Electronic Limited
Specs
Register Type Universal
Number of Bits (Stages) 4
View Details