Texas Instruments Integrated Circuits (ICs) - Logic - Shift Registers SN74HC195N

Description
Win Source Part Number: 1094966-SN74HC195N Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 74HC Package: Bulk Standard Package: 1 Logic Type: Register, Bidirectional Output Type: Complementary Function: Universal Number of Elements: 1 Number of Bits per Element: 4 Voltage - Supply: 2V ~ 6V Mounting Type: Through Hole Package / Case: 16-DIP (0.300", 7.62mm) Supplier Device Package: 16-PDIP Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74HC195N,215 6-SN74HC195N Base Product Number: 74HC195 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1094966-SN74HC195N Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 74HC Package: Bulk Standard Package: 1 Logic Type: Register, Bidirectional Output Type: Complementary Function: Universal Number of Elements: 1 Number of Bits per Element: 4 Voltage - Supply: 2V ~ 6V Mounting Type: Through Hole Package / Case: 16-DIP (0.300", 7.62mm) Supplier Device Package: 16-PDIP Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74HC195N,215 6-SN74HC195N Base Product Number: 74HC195 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Shift Registers - 1094966-SN74HC195N - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Shift Registers
1094966-SN74HC195N
Integrated Circuits (ICs) - Logic - Shift Registers 1094966-SN74HC195N
Win Source Part Number: 1094966-SN74HC195N Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 74HC Package: Bulk Standard Package: 1 Logic Type: Register, Bidirectional Output Type: Complementary Function: Universal Number of Elements: 1 Number of Bits per Element: 4 Voltage - Supply: 2V ~ 6V Mounting Type: Through Hole Package / Case: 16-DIP (0.300", 7.62mm) Supplier Device Package: 16-PDIP Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74HC195N,215 6-SN74HC195N Base Product Number: 74HC195 RoHS Status: RoHS non-compliant

Win Source Part Number: 1094966-SN74HC195N
Category: Integrated Circuits (ICs)>Logic - Shift Registers
Series: 74HC
Package: Bulk
Standard Package: 1
Logic Type: Register, Bidirectional
Output Type: Complementary
Function: Universal
Number of Elements: 1
Number of Bits per Element: 4
Voltage - Supply: 2V ~ 6V
Mounting Type: Through Hole
Package / Case: 16-DIP (0.300", 7.62mm)
Supplier Device Package: 16-PDIP
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN74HC195N,2156-SN74HC195N
Base Product Number: 74HC195
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Shift Registers - SN74HC195N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74HC195N
Shift Registers SN74HC195N
Shift Register, Bidirectional 1 Element 4 Bit 16-PDIP

Shift Register, Bidirectional 1 Element 4 Bit 16-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers
Product Number 1094966-SN74HC195N SN74HC195N
Product Name Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers
Supply Voltage 2V ~ 6V 2V ~ 6V
Output Characteristics Complementary Complementary
Package Type DIP DIP; Other; 16-DIP (0.300\", 7.62mm)
Number of units in IC 1
Unlock Full Specs
to access all available technical data

Similar Products

 - 7988904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
Logic - Shift Registers - 74HC164DB,112 - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 8
View Details
CD54HCT164 High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register - 5962-8970401CA - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5
Package Type Other; CDIP,DIESALE
View Details
4 suppliers
 - 74HC166D,652 - Rochester Electronics
Specs
Register Type Parallel In / Serial Out
Shift Direction Right
Package Type Other; SO16
View Details
4 suppliers