Texas Instruments SN74LS164 Serial-in shift registers SN74LS164DR

Description
Serial-in shift registers 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Serial-in shift registers 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS164 Serial-in shift registers - SN74LS164DR - Texas Instruments
Dallas, TX, United States
SN74LS164 Serial-in shift registers
SN74LS164DR
SN74LS164 Serial-in shift registers SN74LS164DR
Serial-in shift registers 14-SOIC 0 to 70

Serial-in shift registers 14-SOIC 0 to 70

Buy Now Datasheet
Logic - Logic - Shift Registers - SN74LS164DR - 007097-SN74LS164DR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - SN74LS164DR
007097-SN74LS164DR
Logic - Logic - Shift Registers - SN74LS164DR 007097-SN74LS164DR
Manufacturer: Texas Instruments Win Source Part Number: 007097-SN74LS164DR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Purpose: Serial to Parallel Supply Voltage - Operating: 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 007097-SN74LS164DR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Purpose: Serial to Parallel
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Shift Registers - 296-31852-1-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-31852-1-ND
Shift Registers 296-31852-1-ND
Shift Shift Register 1 Element 8 Bit 14-SOIC

Shift Shift Register 1 Element 8 Bit 14-SOIC

Buy Now Datasheet
Shift Registers - 296-31852-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-31852-2-ND
Shift Registers 296-31852-2-ND
Shift Shift Register 1 Element 8 Bit 14-SOIC

Shift Shift Register 1 Element 8 Bit 14-SOIC

Buy Now Datasheet
Shift Registers - 296-31852-6-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-31852-6-ND
Shift Registers 296-31852-6-ND
Shift Shift Register 1 Element 8 Bit 14-SOIC

Shift Shift Register 1 Element 8 Bit 14-SOIC

Buy Now Datasheet
Shift Registers - SN74LS164DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74LS164DR
Shift Registers SN74LS164DR
Shift Shift Register 1 Element 8 Bit 14-SOIC

Shift Shift Register 1 Element 8 Bit 14-SOIC

Buy Now
Logic - Shift Registers - SN74LS164DR - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74LS164DR
Logic - Shift Registers SN74LS164DR
IC SHIFT REGISTER 8BIT 14-SOIC

IC SHIFT REGISTER 8BIT 14-SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74LS164DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74LS164DR
Integrated Circuits (ICs) - Logic - Shift Registers SN74LS164DR
IC SHIFT REGISTER 8BIT 14-SOIC

IC SHIFT REGISTER 8BIT 14-SOIC

Supplier's Site
Shift Registers - SN74LS164DR - ODG (Origin Data Global)
Shenzhen, China
Shift Registers
SN74LS164DR
Shift Registers SN74LS164DR
IC SHIFT REGISTER 8BIT 14-SOIC

IC SHIFT REGISTER 8BIT 14-SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74LS164DR 007097-SN74LS164DR 296-31852-1-ND SN74LS164DR SN74LS164DR SN74LS164DR SN74LS164DR
Product Name SN74LS164 Serial-in shift registers Logic - Logic - Shift Registers - SN74LS164DR Shift Registers Shift Registers Logic - Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers
Supply Voltage 5V; 4.75 4.75 V ~ 5.25 V 4.75V ~ 5.25V 4.75V ~ 5.25V 4.75V ~ 5.25V
Package Type Other; PDIP,SO,SOIC SOIC; Other; 14-SOIC SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) SOIC SOIC; Other; 14-SOIC (0.154", 3.90mm Width)
Logic Family TTL; LS
Clock Frequency 35 MHz
Propagation Delay 32 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC166 Parallel-Load 8-Bit Shift Registers - 5962-9050101Q2A - Texas Instruments
Specs
Supply Voltage 2
Package Type Other; CDIP,LCCC
Logic Family CMOS; HC
View Details
CD4006B-MIL CMOS 18-Stage Static Shift Register - CD4006BF3A - Texas Instruments
Specs
Package Type Other; CDIP
Logic Family CD4000
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
CD54AC164 8-Bit Serial-In/Parallel-Out Shift Register - CD54AC164F3A - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 1.5V; 3.3V; 5V; 5.5
Package Type Other; CDIP
View Details
4 suppliers
Shift Registers - 4015BDC - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 3V ~ 16V
Output Characteristics Non-Inverted
View Details