Texas Instruments SN74LS166A Serial-out shift registers SN74LS166ADR

Description
Serial-out shift registers 16-SOIC 0 to 70
Request a Quote Datasheet
Description
Serial-out shift registers 16-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS166A Serial-out shift registers - SN74LS166ADR - Texas Instruments
Dallas, TX, United States
SN74LS166A Serial-out shift registers
SN74LS166ADR
SN74LS166A Serial-out shift registers SN74LS166ADR
Serial-out shift registers 16-SOIC 0 to 70

Serial-out shift registers 16-SOIC 0 to 70

Buy Now Datasheet
Shift Registers - 296-49900-6-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-49900-6-ND
Shift Registers 296-49900-6-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Shift Registers - 296-49900-1-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-49900-1-ND
Shift Registers 296-49900-1-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Shift Registers - 296-49900-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-49900-2-ND
Shift Registers 296-49900-2-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Logic - Shift Registers - SN74LS166ADR - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74LS166ADR
Logic - Shift Registers SN74LS166ADR
IC SHFT REG PAR-LD 8BIT 16-SOIC

IC SHFT REG PAR-LD 8BIT 16-SOIC

Supplier's Site Datasheet
Shift Registers - SN74LS166ADR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74LS166ADR
Shift Registers SN74LS166ADR
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now
Sheung Wan, Hong Kong
Counter Shift Registers
SN74LS166ADR
Counter Shift Registers SN74LS166ADR
Counter Shift Registers Serial-out shift Registers

Counter Shift Registers Serial-out shift Registers

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74LS166ADR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74LS166ADR
Integrated Circuits (ICs) - Logic - Shift Registers SN74LS166ADR
IC SHFT REG PAR-LD 8BIT 16-SOIC

IC SHFT REG PAR-LD 8BIT 16-SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74LS166ADR 296-49900-6-ND SN74LS166ADR SN74LS166ADR SN74LS166ADR SN74LS166ADR
Product Name SN74LS166A Serial-out shift registers Shift Registers Logic - Shift Registers Shift Registers Counter Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Supply Voltage 5V; 4.75 4.75V ~ 5.25V 4.75V ~ 5.25V
Package Type Other; PDIP,SO,SOIC SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) SOIC
Logic Family TTL; LS
Clock Frequency 35 MHz
Propagation Delay 25 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - CD74HC165M96S2357 - Rochester Electronics
Specs
Package Type SOIC; Other; SOIC16
View Details
2 suppliers
Shift Registers - 54LS164DMQB - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
View Details
2 suppliers
Shift Registers - 74165PC - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 4.75V ~ 5.25V
Output Characteristics Complementary
View Details
2 suppliers
SN54LS165A Parallel-Load 8-Bit Shift Registers - 7700601EA - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; CDIP,CFP,LCCC
Logic Family TTL; LS
View Details
3 suppliers