Texas Instruments SN74HC164 8-Bit Parallel-Out Serial Shift Registers SN74HC164DRG4

Description
8-Bit Parallel-Out Serial Shift Registers 14-SOIC -40 to 125
Request a Quote Datasheet
Description
8-Bit Parallel-Out Serial Shift Registers 14-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC164 8-Bit Parallel-Out Serial Shift Registers - SN74HC164DRG4 - Texas Instruments
Dallas, TX, United States
SN74HC164 8-Bit Parallel-Out Serial Shift Registers
SN74HC164DRG4
SN74HC164 8-Bit Parallel-Out Serial Shift Registers SN74HC164DRG4
8-Bit Parallel-Out Serial Shift Registers 14-SOIC -40 to 125

8-Bit Parallel-Out Serial Shift Registers 14-SOIC -40 to 125

Buy Now Datasheet
Shift Registers - SN74HC164DRG4-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
SN74HC164DRG4-ND
Shift Registers SN74HC164DRG4-ND
Shift Shift Register 1 Element 8 Bit 14-SOIC

Shift Shift Register 1 Element 8 Bit 14-SOIC

Buy Now Datasheet
Logic - Logic - Shift Registers - SN74HC164DRG4 - 1099849-SN74HC164DRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - SN74HC164DRG4
1099849-SN74HC164DRG4
Logic - Logic - Shift Registers - SN74HC164DRG4 1099849-SN74HC164DRG4
Manufacturer: Texas Instruments Win Source Part Number: 1099849-SN74HC164DRG 4 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SOIC Purpose: Serial to Parallel Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Application Field: Used in Defence, Military & Aerospace, Consumer Electronics, Imaging, Video & Vision

Manufacturer: Texas Instruments
Win Source Part Number: 1099849-SN74HC164DRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Purpose: Serial to Parallel
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Application Field: Used in Defence, Military & Aerospace, Consumer Electronics, Imaging, Video & Vision

Buy Now Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
SN74HC164DRG4
Counter Shift Registers SN74HC164DRG4
Counter Shift Registers 8-Bit Parallel-Out Ser Shift Register

Counter Shift Registers 8-Bit Parallel-Out Ser Shift Register

Buy Now Datasheet
Shift Registers - SN74HC164DRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74HC164DRG4
Shift Registers SN74HC164DRG4
Shift Shift Register 1 Element 8 Bit 14-SOIC

Shift Shift Register 1 Element 8 Bit 14-SOIC

Buy Now Datasheet
Logic - Shift Registers - SN74HC164DRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74HC164DRG4
Logic - Shift Registers SN74HC164DRG4
IC SHIFT REGISTER 8BIT 14-SOIC

IC SHIFT REGISTER 8BIT 14-SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74HC164DRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74HC164DRG4
Integrated Circuits (ICs) - Logic - Shift Registers SN74HC164DRG4
IC SHIFT REGISTER 8BIT 14-SOIC

IC SHIFT REGISTER 8BIT 14-SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74HC164DRG4 SN74HC164DRG4-ND 1099849-SN74HC164DRG4 SN74HC164DRG4 SN74HC164DRG4 SN74HC164DRG4 SN74HC164DRG4
Product Name SN74HC164 8-Bit Parallel-Out Serial Shift Registers Shift Registers Logic - Logic - Shift Registers - SN74HC164DRG4 Counter Shift Registers Shift Registers Logic - Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Supply Voltage 2 2V ~ 6V 2 V ~ 6 V 2V ~ 6V
Package Type Other; PDIP,SO,SOIC,TSSOP SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 14-SOIC SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) SOIC
Logic Family CMOS; HC
Clock Frequency 28 MHz
Propagation Delay 38 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD4094B CMOS 8-Stage Shift-and-Store Bus Register - CD4094BPWR - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,TSSOP
Logic Family CMOS; CD4000
View Details
9 suppliers
Shift Registers - 74LS165SC - Quarktwin Technology Ltd.
Specs
Register Type Parallel In / Serial Out
Supply Voltage 4.75V ~ 5.25V
Output Characteristics Complementary
View Details