8-Bit Shift Registers With Output Registers 16-SOIC -40 to 85
Shift Shift Register 1 Element 8 Bit 16-SOIC
Shift Shift Register 1 Element 8 Bit 16-SOIC
Shift Shift Register 1 Element 8 Bit 16-SOIC
IC 8-BIT SHFT REG W/OUT 16-SOIC
Counter Shift Registers 8-Bit Shift Register w/Output Registers
Shift Shift Register 1 Element 8 Bit 16-SOIC
IC 8-BIT SHFT REG W/OUT 16-SOIC
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | SN74LV594ADR | 296-SN74LV594ADRDKR-ND | SN74LV594ADR | SN74LV594ADR | SN74LV594ADR | SN74LV594ADR |
| Product Name | SN74LV594A 8-Bit Shift Registers With Output Registers | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Counter Shift Registers | Shift Registers | Logic - Shift Registers |
| Supply Voltage | 2.5V; 3.3V; 5V; 2 | 2V ~ 5.5V | 2V ~ 5.5V | |||
| Package Type | Other; SOIC,SSOP,TSSOP | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | ||
| Logic Family | CMOS; LV-A | |||||
| Clock Frequency | 70 MHz | |||||
| Propagation Delay | 10.1 to 18.6 ns |