Texas Instruments SN74LV165A Parallel-Load 8-Bit Shift Registers SN74LV165APWRG4

Description
Parallel-Load 8-Bit Shift Registers 16-TSSOP -40 to 125
Request a Quote
Description
Parallel-Load 8-Bit Shift Registers 16-TSSOP -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LV165A is a parallel-load 8-bit shift register designed for 2 V to 5.5 V operation, featuring a clock-inhibit function and a complemented serial output. It is available in a 16-pin TSSOP package measuring 5.00 mm × 4.40 mm, and supports operation from -40 °C to 125 °C. The device provides eight parallel data inputs and a serial input, enabling efficient input expansion for microcontrollers. Latch-up performance exceeds 250 mA per JESD 17, and it supports partial-power-down operation via the I_off circuitry. The maximum propagation delay is 10.5 ns at 5 V. Mixed-mode voltage operation is supported on all ports.

Datasheet Summary
Powered by GS/AI

The SN74LV165A is a parallel-load 8-bit shift register designed for 2 V to 5.5 V operation, featuring a clock-inhibit function and a complemented serial output. It is available in a 16-pin TSSOP package measuring 5.00 mm × 4.40 mm, and supports operation from -40 °C to 125 °C. The device provides eight parallel data inputs and a serial input, enabling efficient input expansion for microcontrollers. Latch-up performance exceeds 250 mA per JESD 17, and it supports partial-power-down operation via the I_off circuitry. The maximum propagation delay is 10.5 ns at 5 V. Mixed-mode voltage operation is supported on all ports.

Suppliers

Company
Product
Description
Supplier Links
SN74LV165A Parallel-Load 8-Bit Shift Registers - SN74LV165APWRG4 - Texas Instruments
Dallas, TX, United States
SN74LV165A Parallel-Load 8-Bit Shift Registers
SN74LV165APWRG4
SN74LV165A Parallel-Load 8-Bit Shift Registers SN74LV165APWRG4
Parallel-Load 8-Bit Shift Registers 16-TSSOP -40 to 125

Parallel-Load 8-Bit Shift Registers 16-TSSOP -40 to 125

Buy Now Datasheet
Shift Registers - 296-41638-1-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-41638-1-ND
Shift Registers 296-41638-1-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Shift Registers - 296-41638-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-41638-2-ND
Shift Registers 296-41638-2-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Logic - Logic - Shift Registers - SN74LV165APWRG4 - 1255181-SN74LV165APWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - SN74LV165APWRG4
1255181-SN74LV165APWRG4
Logic - Logic - Shift Registers - SN74LV165APWRG4 1255181-SN74LV165APWRG4
Manufacturer: Texas Instruments Win Source Part Number: 1255181-SN74LV165APW RG4 Packaging: Reel Mounting Style: SMD Logic Type: Shift Register Output Type: Complementary Function: Parallel or Serial to Serial Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Family Part Number: 74LV165 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1255181-SN74LV165APWRG4
Packaging: Reel
Mounting Style: SMD
Logic Type: Shift Register
Output Type: Complementary
Function: Parallel or Serial to Serial
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Family Part Number: 74LV165
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 5.5V

Buy Now
Logic - Shift Registers - SN74LV165APWRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74LV165APWRG4
Logic - Shift Registers SN74LV165APWRG4
IC REGISTR PAR-LOAD 8BIT 16TSSOP

IC REGISTR PAR-LOAD 8BIT 16TSSOP

Supplier's Site Datasheet
Shift Registers - SN74LV165APWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74LV165APWRG4
Shift Registers SN74LV165APWRG4
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74LV165APWRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74LV165APWRG4
Integrated Circuits (ICs) - Logic - Shift Registers SN74LV165APWRG4
IC REGISTR PAR-LOAD 8BIT 16TSSOP

IC REGISTR PAR-LOAD 8BIT 16TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74LV165APWRG4 296-41638-1-ND 1255181-SN74LV165APWRG4 SN74LV165APWRG4 SN74LV165APWRG4 SN74LV165APWRG4
Product Name SN74LV165A Parallel-Load 8-Bit Shift Registers Shift Registers Logic - Logic - Shift Registers - SN74LV165APWRG4 Logic - Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Supply Voltage 2.5V; 3.3V; 5V; 2 2V ~ 5.5V 2V ~ 5.5V 2V ~ 5.5V
Package Type Other; SO,SOIC,SSOP,TSSOP,TVSOP,VQFN TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" SSOP SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width)
Logic Family CMOS; LV-A
Clock Frequency 70 MHz
Propagation Delay 13.5 to 28 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS323 8-Bit Universal Shift/Storage Registers With Synchronous Clear And 3-ST Outputs - 8302102SA - Texas Instruments
Specs
Register Type Universal
Supply Voltage 4.5
Output Characteristics 3-State
View Details
3 suppliers
CD54HC164 High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register - CD54HC164F - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2
Package Type Other; CDIP,WAFERSALE
View Details
4 suppliers
Logic - Logic - Translators, Level Shifters - 74AVC4T245QRGYRQ1 - 076152-74AVC4T245QRGYRQ1 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Package Type Other; 16-VQFN (4x4)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - 74FCT16652CTPVCTG4 - 1131410-74FCT16652CTPVCTG4 - Win Source Electronics
Specs
Supply Voltage 4.5V ~ 5.5V
Output Characteristics 3-State
Package Type SSOP
View Details