Win Source Part Number: 1257072-SN74LS594NSR
Category: Integrated Circuits (ICs)>Logic - Shift Registers
Series: 74LS
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Function: Serial to Parallel
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 16-SO
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74LS59
Product Status: Obsolete
Shift Shift Register 1 Element 8 Bit 16-SO
IC SERIAL-IN SHIFT-REG 16SO
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 1257072-SN74LS594NSRE4 | SN74LS594NSRE4 | SN74LS594NSRE4 |
| Product Name | Integrated Circuits (ICs) - Logic - Shift Registers | Shift Registers | Logic - Shift Registers |
| Supply Voltage | 4.75V ~ 5.25V | 4.75V ~ 5.25V | |
| Output Characteristics | Push-Pull | Push-Pull | |
| Package Type | SOIC | SOIC; Other; 16-SOIC (0.209\", 5.30mm Width) | |
| Number of units in IC | 1 |