Texas Instruments SN74HC164 8-Bit Parallel-Out Serial Shift Registers SN74HC164NE4

Description
8-Bit Parallel-Out Serial Shift Registers 14-PDIP -40 to 125
Request a Quote
Description
8-Bit Parallel-Out Serial Shift Registers 14-PDIP -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74HC164NE4 is an 8-bit parallel-out serial shift register designed for low power consumption and versatility in various applications. It operates within a wide voltage range of 2V to 6V and features outputs capable of driving up to 10 LSTTL loads. The device has a maximum supply current of 80 OºA and a low input current of 1 OºA, making it suitable for battery-operated devices. The shift register includes AND-gated serial inputs and an asynchronous clear (CLR) input, allowing for flexible data handling. Clocking occurs on the low-to-high transition of the clock signal, and data can be modified while the clock is high or low, provided setup time requirements are met. The SN74HC164NE4 is available in a 14-pin PDIP package, making it easy to integrate into various circuit designs.

Datasheet Summary
Powered by GS/AI

The SN74HC164NE4 is an 8-bit parallel-out serial shift register designed for low power consumption and versatility in various applications. It operates within a wide voltage range of 2V to 6V and features outputs capable of driving up to 10 LSTTL loads. The device has a maximum supply current of 80 OºA and a low input current of 1 OºA, making it suitable for battery-operated devices. The shift register includes AND-gated serial inputs and an asynchronous clear (CLR) input, allowing for flexible data handling. Clocking occurs on the low-to-high transition of the clock signal, and data can be modified while the clock is high or low, provided setup time requirements are met. The SN74HC164NE4 is available in a 14-pin PDIP package, making it easy to integrate into various circuit designs.

Suppliers

Company
Product
Description
Supplier Links
SN74HC164 8-Bit Parallel-Out Serial Shift Registers - SN74HC164NE4 - Texas Instruments
Dallas, TX, United States
SN74HC164 8-Bit Parallel-Out Serial Shift Registers
SN74HC164NE4
SN74HC164 8-Bit Parallel-Out Serial Shift Registers SN74HC164NE4
8-Bit Parallel-Out Serial Shift Registers 14-PDIP -40 to 125

8-Bit Parallel-Out Serial Shift Registers 14-PDIP -40 to 125

Buy Now Datasheet
Logic - Logic - Shift Registers - SN74HC164NE4 - 896588-SN74HC164NE4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - SN74HC164NE4
896588-SN74HC164NE4
Logic - Logic - Shift Registers - SN74HC164NE4 896588-SN74HC164NE4
Manufacturer: Texas Instruments Win Source Part Number: 896588-SN74HC164NE4 Series: 74HC Operating Temperature Range: -40°C ~ 125°C Features: Shift Shift Register 1 Element 8 Bit 14-PDIP Package: Tube Package: 14-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Discontinued at Digi-Key Family Name: 74HC164 Categories: Integrated Circuits (ICs) Case / Package: 14-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-49891, SN74HC164NE4-ND, SN74HC164NG4, SN74HC164NG4-ND

Manufacturer: Texas Instruments
Win Source Part Number: 896588-SN74HC164NE4
Series: 74HC
Operating Temperature Range: -40°C ~ 125°C
Features: Shift Shift Register 1 Element 8 Bit 14-PDIP
Package: Tube
Package: 14-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Discontinued at Digi-Key
Family Name: 74HC164
Categories: Integrated Circuits (ICs)
Case / Package: 14-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-49891, SN74HC164NE4-ND, SN74HC164NG4, SN74HC164NG4-ND

Buy Now Datasheet
Shift Registers - 296-49891-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-49891-ND
Shift Registers 296-49891-ND
Shift Shift Register 1 Element 8 Bit 14-PDIP

Shift Shift Register 1 Element 8 Bit 14-PDIP

Buy Now Datasheet
 - 7091971 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Counters and Shift Registers from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits. High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Package Type = PDIP Logic Function = Shift Register Number of Stages = 8 Logic Family = HC Mounting Type = Through Hole Operation Mode = Serial to Parallel Number of Elements = 1 Pin Count = 14 Minimum Operating Supply Voltage = 2 V Maximum Operating Supply Voltage = 6 V

Texas Instruments range of Counters and Shift Registers from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Package Type = PDIP
Logic Function = Shift Register
Number of Stages = 8
Logic Family = HC
Mounting Type = Through Hole
Operation Mode = Serial to Parallel
Number of Elements = 1
Pin Count = 14
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 6 V

Supplier's Site
 - 7091971P - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Counters and Shift Registers from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits. High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Package Type = PDIP Logic Function = Shift Register Number of Stages = 8 Logic Family = HC Mounting Type = Through Hole Operation Mode = Serial to Parallel Number of Elements = 1 Pin Count = 14 Minimum Operating Supply Voltage = 2 V Maximum Operating Supply Voltage = 6 V Delivery on production packaging - Tube. This product is non-returnable.

Texas Instruments range of Counters and Shift Registers from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Package Type = PDIP
Logic Function = Shift Register
Number of Stages = 8
Logic Family = HC
Mounting Type = Through Hole
Operation Mode = Serial to Parallel
Number of Elements = 1
Pin Count = 14
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 6 V
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
Shift Registers - SN74HC164NE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74HC164NE4
Shift Registers SN74HC164NE4
Shift Shift Register 1 Element 8 Bit 14-PDIP

Shift Shift Register 1 Element 8 Bit 14-PDIP

Buy Now Datasheet
Logic - Shift Registers - SN74HC164NE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74HC164NE4
Logic - Shift Registers SN74HC164NE4
IC SHIFT REGISTER 8BIT 14-DIP

IC SHIFT REGISTER 8BIT 14-DIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
SN74HC164NE4
Counter Shift Registers SN74HC164NE4
Counter Shift Registers 8-Bit Parallel-Out Ser Shift Register

Counter Shift Registers 8-Bit Parallel-Out Ser Shift Register

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74HC164NE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74HC164NE4
Integrated Circuits (ICs) - Logic - Shift Registers SN74HC164NE4
IC SHIFT REGISTER 8BIT 14-DIP

IC SHIFT REGISTER 8BIT 14-DIP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey RS Components, Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74HC164NE4 896588-SN74HC164NE4 296-49891-ND 7091971 SN74HC164NE4 SN74HC164NE4 SN74HC164NE4 SN74HC164NE4
Product Name SN74HC164 8-Bit Parallel-Out Serial Shift Registers Logic - Logic - Shift Registers - SN74HC164NE4 Shift Registers Shift Registers Logic - Shift Registers Counter Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Supply Voltage 2 2V ~ 6V 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V 2V ~ 6V
Package Type Other; PDIP,SO,SOIC,TSSOP DIP; PDIP; Other; 14-PDIP DIP; PDIP; Other; "14-DIP (0.300"", 7.62mm)" PDIP DIP; Other; 14-DIP (0.300\", 7.62mm)
Logic Family CMOS; HC HCMOS
Clock Frequency 28 MHz
Propagation Delay 38 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC4094 High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs - CD74HC4094PWG4 - Texas Instruments
Specs
Supply Voltage 2
Output Characteristics 3-State
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
CD4021B-Q1 Automotive Catalog CMOS 8-Stage Static Shift Register - CD4021BQDRQ1 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; SOIC
Logic Family CMOS; CD4000
View Details
9 suppliers
CD74HC194 High Speed CMOS Logic 4-Bit Bidirectional Universal Shift Register - CD74HC194PWR - Texas Instruments
Specs
Register Type Universal
Shift Direction Bidirectional
Supply Voltage 2
View Details
6 suppliers
Shift Registers - 74195PC - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.75V ~ 5.25V
Output Characteristics Complementary
View Details
2 suppliers