Texas Instruments SN74LV164A 8-Bit Parallel-Out Serial Shift Registers SN74LV164ADGVR

Description
8-Bit Parallel-Out Serial Shift Registers 14-TVSOP -40 to 85
Request a Quote Datasheet
Description
8-Bit Parallel-Out Serial Shift Registers 14-TVSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV164A 8-Bit Parallel-Out Serial Shift Registers - SN74LV164ADGVR - Texas Instruments
Dallas, TX, United States
SN74LV164A 8-Bit Parallel-Out Serial Shift Registers
SN74LV164ADGVR
SN74LV164A 8-Bit Parallel-Out Serial Shift Registers SN74LV164ADGVR
8-Bit Parallel-Out Serial Shift Registers 14-TVSOP -40 to 85

8-Bit Parallel-Out Serial Shift Registers 14-TVSOP -40 to 85

Buy Now Datasheet
Shift Registers - 296-30601-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-30601-2-ND
Shift Registers 296-30601-2-ND
Shift Shift Register 1 Element 8 Bit 14-TVSOP

Shift Shift Register 1 Element 8 Bit 14-TVSOP

Buy Now Datasheet
Shift Registers - 296-30601-1-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-30601-1-ND
Shift Registers 296-30601-1-ND
Shift Shift Register 1 Element 8 Bit 14-TVSOP

Shift Shift Register 1 Element 8 Bit 14-TVSOP

Buy Now Datasheet
Shift Registers - 296-30601-6-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-30601-6-ND
Shift Registers 296-30601-6-ND
Shift Shift Register 1 Element 8 Bit 14-TVSOP

Shift Shift Register 1 Element 8 Bit 14-TVSOP

Buy Now Datasheet
Logic - Logic - Shift Registers - SN74LV164ADGVR - 1100138-SN74LV164ADGVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - SN74LV164ADGVR
1100138-SN74LV164ADGVR
Logic - Logic - Shift Registers - SN74LV164ADGVR 1100138-SN74LV164ADGVR
Manufacturer: Texas Instruments Win Source Part Number: 1100138-SN74LV164ADG VR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TVSOP Purpose: Serial to Parallel Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1100138-SN74LV164ADGVR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TVSOP
Purpose: Serial to Parallel
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shift Registers - SN74LV164ADGVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74LV164ADGVR
Shift Registers SN74LV164ADGVR
Shift Shift Register 1 Element 8 Bit 14-TVSOP

Shift Shift Register 1 Element 8 Bit 14-TVSOP

Buy Now
Logic - Shift Registers - SN74LV164ADGVR - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74LV164ADGVR
Logic - Shift Registers SN74LV164ADGVR
IC REGISTER PAR-OUT 8BIT 14TVSOP

IC REGISTER PAR-OUT 8BIT 14TVSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
SN74LV164ADGVR
Counter Shift Registers SN74LV164ADGVR
Counter Shift Registers 8-Bit Parallel-Out Ser Shift Register

Counter Shift Registers 8-Bit Parallel-Out Ser Shift Register

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74LV164ADGVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74LV164ADGVR
Integrated Circuits (ICs) - Logic - Shift Registers SN74LV164ADGVR
IC REGISTER PAR-OUT 8BIT 14TVSOP

IC REGISTER PAR-OUT 8BIT 14TVSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74LV164ADGVR 296-30601-2-ND 1100138-SN74LV164ADGVR SN74LV164ADGVR SN74LV164ADGVR SN74LV164ADGVR SN74LV164ADGVR
Product Name SN74LV164A 8-Bit Parallel-Out Serial Shift Registers Shift Registers Logic - Logic - Shift Registers - SN74LV164ADGVR Shift Registers Logic - Shift Registers Counter Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Supply Voltage 2.5V; 3.3V; 5V; 2 2V ~ 5.5V 2 V ~ 5.5 V 2V ~ 5.5V
Package Type Other; SO,SOIC,SSOP,TSSOP,TVSOP,VQFN TVSOP; Other; "14-TFSOP (0.173"", 4.40mm Width)" SOP; Other; 14-TVSOP SOP; Other; 14-TFSOP (0.173\", 4.40mm Width)
Logic Family CMOS; LV-A
Clock Frequency 70 MHz
Propagation Delay 12.5 to 24 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC299 High Speed CMOS Logic 8-Bit Universal Shift Register with 3-State Outputs - CD74HC299M96 - Texas Instruments
Specs
Register Type Universal
Supply Voltage 2
Output Characteristics 3-State
View Details
7 suppliers
Shift Registers - 7491APC - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Serial Out - Shift Right
Supply Voltage 4.75V ~ 5.25V
Output Characteristics Push-Pull
View Details
2 suppliers
 - 74LS395PC - Rochester Electronics
Specs
Package Type DIP; PDIP; Other; PDIP16
Logic Family TTL
View Details
3 suppliers