Texas Instruments Logic - Logic - Specialty Logic - SN74FB2033ARCRG3 SN74FB2033ARCRG3

Description
Manufacturer: Texas Instruments Win Source Part Number: 124695-SN74FB2033ARC RG3 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: TTL/BTL Registered Transceiver Number of Bits: 8 Supply Voltage: 4.75 V to 5.25 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 52-QFP (10x10) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 124695-SN74FB2033ARC RG3 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: TTL/BTL Registered Transceiver Number of Bits: 8 Supply Voltage: 4.75 V to 5.25 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 52-QFP (10x10) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - SN74FB2033ARCRG3 - 124695-SN74FB2033ARCRG3 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SN74FB2033ARCRG3
124695-SN74FB2033ARCRG3
Logic - Logic - Specialty Logic - SN74FB2033ARCRG3 124695-SN74FB2033ARCRG3
Manufacturer: Texas Instruments Win Source Part Number: 124695-SN74FB2033ARC RG3 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: TTL/BTL Registered Transceiver Number of Bits: 8 Supply Voltage: 4.75 V to 5.25 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 52-QFP (10x10) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 124695-SN74FB2033ARCRG3
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: TTL/BTL Registered Transceiver
Number of Bits: 8
Supply Voltage: 4.75 V to 5.25 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 52-QFP (10x10)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 124695-SN74FB2033ARCRG3
Product Name Logic - Logic - Specialty Logic - SN74FB2033ARCRG3
Package Type QFP; Other; 52-QFP (10x10)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 100336QC - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 4
View Details
Shift Registers - 74HC166DB,112-NEX - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 2V ~ 6V
Output Characteristics Push-Pull
View Details
 - 7988904P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
 - 54LS195DM - Rochester Electronics
Specs
Package Type DIP; Other; CDIP16
Logic Family TTL
View Details
3 suppliers