Texas Instruments SN74LV164A 8-Bit Parallel-Out Serial Shift Registers SN74LV164APWR

Description
8-Bit Parallel-Out Serial Shift Registers 14-TSSOP -40 to 85
Request a Quote Datasheet
Description
8-Bit Parallel-Out Serial Shift Registers 14-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV164A 8-Bit Parallel-Out Serial Shift Registers - SN74LV164APWR - Texas Instruments
Dallas, TX, United States
SN74LV164A 8-Bit Parallel-Out Serial Shift Registers
SN74LV164APWR
SN74LV164A 8-Bit Parallel-Out Serial Shift Registers SN74LV164APWR
8-Bit Parallel-Out Serial Shift Registers 14-TSSOP -40 to 85

8-Bit Parallel-Out Serial Shift Registers 14-TSSOP -40 to 85

Buy Now Datasheet
Logic - Logic - Shift Registers - SN74LV164APWR - 007140-SN74LV164APWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - SN74LV164APWR
007140-SN74LV164APWR
Logic - Logic - Shift Registers - SN74LV164APWR 007140-SN74LV164APWR
Manufacturer: Texas Instruments Win Source Part Number: 007140-SN74LV164APWR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Purpose: Serial to Parallel Supply Voltage - Operating: 2 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 007140-SN74LV164APWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Purpose: Serial to Parallel
Supply Voltage - Operating: 2 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shift Registers - 296-3788-6-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-3788-6-ND
Shift Registers 296-3788-6-ND
Shift Shift Register 1 Element 8 Bit 14-TSSOP

Shift Shift Register 1 Element 8 Bit 14-TSSOP

Buy Now Datasheet
Shift Registers - 296-3788-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-3788-2-ND
Shift Registers 296-3788-2-ND
Shift Shift Register 1 Element 8 Bit 14-TSSOP

Shift Shift Register 1 Element 8 Bit 14-TSSOP

Buy Now Datasheet
Shift Registers - 296-3788-1-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-3788-1-ND
Shift Registers 296-3788-1-ND
Shift Shift Register 1 Element 8 Bit 14-TSSOP

Shift Shift Register 1 Element 8 Bit 14-TSSOP

Buy Now Datasheet
Logic - Shift Registers - SN74LV164APWR - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74LV164APWR
Logic - Shift Registers SN74LV164APWR
IC 8-BIT SER SHIFT REG 14-TSSOP

IC 8-BIT SER SHIFT REG 14-TSSOP

Supplier's Site Datasheet
Shift Registers - SN74LV164APWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74LV164APWR
Shift Registers SN74LV164APWR
Shift Shift Register 1 Element 8 Bit 14-TSSOP

Shift Shift Register 1 Element 8 Bit 14-TSSOP

Buy Now
Shift Registers - SN74LV164APWR - ODG (Origin Data Global)
Shenzhen, China
Shift Registers
SN74LV164APWR
Shift Registers SN74LV164APWR
IC 8-BIT SER SHIFT REG 14-TSSOP

IC 8-BIT SER SHIFT REG 14-TSSOP

Supplier's Site Datasheet
Ic, 8Bit Sipo Shift Register, Tssop-14; Logic Family / Base Number Texas Instruments - 26AJ9609 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 8Bit Sipo Shift Register, Tssop-14; Logic Family / Base Number Texas Instruments
26AJ9609
Ic, 8Bit Sipo Shift Register, Tssop-14; Logic Family / Base Number Texas Instruments 26AJ9609
IC, 8BIT SIPO SHIFT REGISTER, TSSOP-14; Logic Family / Base Number:74LV164; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:TSSOP; No. of Pins:14Pins; Supply RoHS Compliant: Yes

IC, 8BIT SIPO SHIFT REGISTER, TSSOP-14; Logic Family / Base Number:74LV164; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:TSSOP; No. of Pins:14Pins; Supply RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Shift Registers - SN74LV164APWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74LV164APWR
Integrated Circuits (ICs) - Logic - Shift Registers SN74LV164APWR
IC 8-BIT SER SHIFT REG 14-TSSOP

IC 8-BIT SER SHIFT REG 14-TSSOP

Supplier's Site
Sheung Wan, Hong Kong
Counter Shift Registers
SN74LV164APWR
Counter Shift Registers SN74LV164APWR
Counter Shift Registers 8-Bit Parallel-Load

Counter Shift Registers 8-Bit Parallel-Load

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74LV164APWR 007140-SN74LV164APWR 296-3788-6-ND SN74LV164APWR SN74LV164APWR SN74LV164APWR 26AJ9609 SN74LV164APWR SN74LV164APWR
Product Name SN74LV164A 8-Bit Parallel-Out Serial Shift Registers Logic - Logic - Shift Registers - SN74LV164APWR Shift Registers Logic - Shift Registers Shift Registers Shift Registers Ic, 8Bit Sipo Shift Register, Tssop-14; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Shift Registers Counter Shift Registers
Supply Voltage 2.5V; 3.3V; 5V; 2 2 V ~ 5.5 V 2V ~ 5.5V 2V ~ 5.5V 2V ~ 5.5V
Package Type Other; SO,SOIC,SSOP,TSSOP,TVSOP,VQFN SOP; SSOP; TSSOP; Other; 14-TSSOP TSSOP; Other; "14-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) Other; 14-TSSOP (0.173", 4.40mm Width) SSOP; TSSOP
Logic Family CMOS; LV-A
Clock Frequency 70 MHz
Propagation Delay 12.5 to 24 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC166 Parallel-Load 8-Bit Shift Registers - 5962-9050101QEA - Texas Instruments
Specs
Supply Voltage 2
Package Type Other; CDIP,LCCC
Logic Family CMOS; HC
View Details
SN54LS674 16-Bit Shift Registers - 5962-88607013A - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; CDIP,LCCC
Logic Family TTL; LS
View Details
CD74ACT164 8-Bit Serial-In/Parallel-Out Shift Register - CD74ACT164E - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V; 4.5
Package Type Other; PDIP,SOIC
View Details
7 suppliers
Shift Registers - 54LS395DMQB - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.5V ~ 5.5V
Output Characteristics 3-State; Tri-State
View Details
2 suppliers