Shift Shift Register 1 Element 8 Bit 16-TSSOP
Shift Shift Register 1 Element 8 Bit 16-TSSOP
Shift Shift Register 1 Element 8 Bit 16-TSSOP
Win Source Part Number: 1371358-SN74HCS596PW
Category: Integrated Circuits (ICs) - Logic - Shift Registers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: 74HCS
Package: Tape & Reel
Product Status: Active
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Base Product Number: 74HCS596
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Serial to Parallel
Voltage - Supply: 2V ~ 6V
Output Type: Open Drain
Logic Type: Shift Register
Number of Elements: 1
Number of Bits per Element: 8
IC SHIFT REGISTER 8 BIT 16TSSOP
IC SHIFT REGISTER 8 BIT 16TSSOP
Shift Shift Register 1 Element 8 Bit 16-TSSOP
GATORADE BD2 COMMERICAL SN74HCS5
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 296-SN74HCS596PWRDKR-ND | 1371358-SN74HCS596PWR | SN74HCS596PWR | SN74HCS596PWR | SN74HCS596PWR | SN74HCS596PWR |
| Product Name | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Shift Registers | Shift Registers | Logic - Shift Registers |
| Register Type | Serial In / Parallel Out | Serial In / Parallel Out | Serial In / Parallel Out | |||
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | 2V ~ 6V | 2V ~ 6V | ||
| Output Characteristics | Open-drain | Open-drain; Open Drain | Open Drain | Open-drain; Open Drain | ||
| Package Type | TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" | SSOP | SSOP; TSSOP | Other; 16-TSSOP (0.173", 4.40mm Width) | SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) |