Texas Instruments SN74HC166 8-Bit Parallel-Load Shift Registers SN74HC166DBR

Description
8-Bit Parallel-Load Shift Registers 16-SSOP -40 to 85
Request a Quote
Description
8-Bit Parallel-Load Shift Registers 16-SSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74HC166DBR is an 8-bit parallel-load shift register in a 16-pin SSOP package measuring 6.20mm × 5.30mm, operating from -40°C to 85°C with a supply voltage range of 2V to 6V, capable of driving up to 10 LSTTL loads, and featuring a maximum quiescent current of 80μA and ±4mA output drive at 5V.

Datasheet Summary
Powered by GS/AI

The SN74HC166DBR is an 8-bit parallel-load shift register in a 16-pin SSOP package measuring 6.20mm × 5.30mm, operating from -40°C to 85°C with a supply voltage range of 2V to 6V, capable of driving up to 10 LSTTL loads, and featuring a maximum quiescent current of 80μA and ±4mA output drive at 5V.

Suppliers

Company
Product
Description
Supplier Links
SN74HC166 8-Bit Parallel-Load Shift Registers - SN74HC166DBR - Texas Instruments
Dallas, TX, United States
SN74HC166 8-Bit Parallel-Load Shift Registers
SN74HC166DBR
SN74HC166 8-Bit Parallel-Load Shift Registers SN74HC166DBR
8-Bit Parallel-Load Shift Registers 16-SSOP -40 to 85

8-Bit Parallel-Load Shift Registers 16-SSOP -40 to 85

Buy Now Datasheet
Shift Registers - 296-SN74HC166DBRCT-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-SN74HC166DBRCT-ND
Shift Registers 296-SN74HC166DBRCT-ND
Shift Shift Register 1 Element 8 Bit 16-SSOP

Shift Shift Register 1 Element 8 Bit 16-SSOP

Buy Now Datasheet
Shift Registers - 296-SN74HC166DBRTR-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-SN74HC166DBRTR-ND
Shift Registers 296-SN74HC166DBRTR-ND
Shift Shift Register 1 Element 8 Bit 16-SSOP

Shift Shift Register 1 Element 8 Bit 16-SSOP

Buy Now Datasheet
Logic - Logic - Shift Registers - SN74HC166DBR - 127921-SN74HC166DBR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - SN74HC166DBR
127921-SN74HC166DBR
Logic - Logic - Shift Registers - SN74HC166DBR 127921-SN74HC166DBR
Manufacturer: Texas Instruments Win Source Part Number: 127921-SN74HC166DBR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Purpose: Parallel or Serial to Serial Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 127921-SN74HC166DBR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SSOP
Purpose: Parallel or Serial to Serial
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
SN74HC166DBR
Counter Shift Registers SN74HC166DBR
Counter Shift Registers 8-Bit Parallel-Load Shift Register

Counter Shift Registers 8-Bit Parallel-Load Shift Register

Buy Now Datasheet
Shift Registers - SN74HC166DBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74HC166DBR
Shift Registers SN74HC166DBR
Shift Shift Register 1 Element 8 Bit 16-SSOP

Shift Shift Register 1 Element 8 Bit 16-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74HC166DBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74HC166DBR
Integrated Circuits (ICs) - Logic - Shift Registers SN74HC166DBR
IC SHIFT REGISTER 8BIT 16SSOP

IC SHIFT REGISTER 8BIT 16SSOP

Supplier's Site
Logic - Shift Registers - SN74HC166DBR - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74HC166DBR
Logic - Shift Registers SN74HC166DBR
IC SHIFT REGISTER 8BIT 16SSOP

IC SHIFT REGISTER 8BIT 16SSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74HC166DBR 296-SN74HC166DBRCT-ND 127921-SN74HC166DBR SN74HC166DBR SN74HC166DBR SN74HC166DBR SN74HC166DBR
Product Name SN74HC166 8-Bit Parallel-Load Shift Registers Shift Registers Logic - Logic - Shift Registers - SN74HC166DBR Counter Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers
Supply Voltage 2 2V ~ 6V 2 V ~ 6 V 2V ~ 6V
Package Type Other; PDIP,SO,SOIC,SSOP,TSSOP SSOP; Other; "16-SSOP (0.209"", 5.30mm Width)" SOP; SSOP; Other; 16-SSOP SOP; SSOP; Other; 16-SSOP (0.209\", 5.30mm Width) SSOP
Logic Family CMOS; HC
Clock Frequency 28 MHz
Propagation Delay 32 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - 54170DM - Rochester Electronics
Specs
Package Type DIP; Other; DIP16
View Details
3 suppliers
CD74HC4094 High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs - CD74HC4094MG4 - Texas Instruments
Specs
Supply Voltage 2
Output Characteristics 3-State
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
CD4035B-MIL CMOS 4-Stage Parallel In/Parallel Out Shift Register - CD4035BF - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; CDIP
Logic Family CMOS; CD4000
View Details
4 suppliers