Texas Instruments SN74LS166A Serial-out shift registers SN74LS166ANE4

Description
Serial-out shift registers 16-PDIP 0 to 70
Request a Quote Datasheet
Description
Serial-out shift registers 16-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS166A Serial-out shift registers - SN74LS166ANE4 - Texas Instruments
Dallas, TX, United States
SN74LS166A Serial-out shift registers
SN74LS166ANE4
SN74LS166A Serial-out shift registers SN74LS166ANE4
Serial-out shift registers 16-PDIP 0 to 70

Serial-out shift registers 16-PDIP 0 to 70

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Shift Registers
Product Number SN74LS166ANE4
Product Name SN74LS166A Serial-out shift registers
Supply Voltage 5V; 4.75
Package Type Other; PDIP,SO,SOIC
Logic Family TTL; LS
Clock Frequency 35 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 74199PC - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.75V ~ 5.25V
Output Characteristics Push-Pull
View Details
2 suppliers
CD74HC195 High Speed CMOS Logic 4-Bit Parallel Access Register - CD74HC195PWG4 - Texas Instruments
Specs
Supply Voltage 2
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; HC
View Details
3 suppliers
Shift Registers - 54F323DMQB - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.5V ~ 5.5V
Output Characteristics 3-State; Tri-State, Non-Inverted
View Details
2 suppliers
CD4031B CMOS 64-Stage Static Shift Register - CD4031BE - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,TSSOP
Logic Family CMOS; CD4000
View Details
7 suppliers