8-Bit Parallel-Load Shift Registers 16-SOIC -40 to 85
Shift Shift Register 1 Element 8 Bit 16-SOIC
IC REGISTR PAR-LOAD 8BIT 16-SOIC
Shift Shift Register 1 Element 8 Bit 16-SOIC
IC REGISTR PAR-LOAD 8BIT 16-SOIC
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | SN74LV166AD | 296-34046-5-ND | SN74LV166AD | SN74LV166AD | SN74LV166AD |
| Product Name | SN74LV166A 8-Bit Parallel-Load Shift Registers | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Shift Registers | Logic - Shift Registers |
| Supply Voltage | 2.5V; 3.3V; 5V; 2 | 2V ~ 5.5V | 2V ~ 5.5V | ||
| Package Type | Other; SO,SOIC,SSOP,TSSOP,TVSOP | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | |
| Logic Family | CMOS; LV-A | ||||
| Clock Frequency | 70 MHz | ||||
| Propagation Delay | 13.5 to 26 ns |