Texas Instruments Datasheets for IC Interfaces

IC interfaces are semiconductor chips that are used to control and manage the sharing of information between devices.
IC Interfaces: Learn more

Page: 1 10 20 30 31 32 33 34 35 36 37 38 39 40 41 42 49
Product Name Notes
1.5/3.0/6.0 Gbps Single Channel SATA Redriver 8-WSON 0 to 85
1.5/3.0/6.0 Gbps Single Channel SATA/SAS Redriver 10-SON -40 to 85
16-Channel LVDS Receiver 64-TSSOP 0 to 70
16-Channel LVDS Transmitter 64-TSSOP 0 to 70
2 Channel SATA 3Gbps Repeater 20-SSOP 0 to 85
3-V to 5-V Multichannel RS-232 Compatible Line Driver/Receiver 20-SOIC 0 to 70
3-V to 5-V Multichannel RS-232 Compatible Line Driver/Receiver 20-SSOP 0 to 70
3-V to 5-V Multichannel RS-232 Compatible Line Driver/Receiver 20-TSSOP 0 to 70
3-V to 5.5-V Dual RS-232 Port 48-SSOP 0 to 70
3-V to 5.5-V Dual RS-232 Port 48-TSSOP 0 to 70
3-V To 5.5-V Multichannel RS-232 Compatible Line Driver/Receiver 20-SOIC 0 to 70
3-V To 5.5-V Multichannel RS-232 Compatible Line Driver/Receiver 20-TSSOP 0 to 70
3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver 16-SOIC 0 to 70
3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver 16-SSOP 0 to 70
3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver 16-TSSOP 0 to 70
3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver 28-SOIC 0 to 70
3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver 28-SSOP 0 to 70
3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver 28-TSSOP 0 to 70
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD (HBM) Protection 20-SOIC 0 to 70
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD (HBM) Protection 20-SSOP 0 to 70
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD (HBM) Protection 20-TSSOP 0 to 70
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD (HBM) Protection 28-SOIC 0 to 70
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD (HBM) Protection 28-SSOP 0 to 70
3-V To 5.5-V Single Channel RS-232 1 Mbit/s Line Driver/Receiver 16-SSOP 0 to 70
3-V To 5.5-V Single Channel RS-232 1 Mbit/s Line Driver/Receiver 16-TSSOP 0 to 70
3-V To 5.5-V Two Channel RS-232 1 Mbit/s Line Driver/Receiver with +/-15 kV IEC ESD Protection 16-SOIC 0 to 70
3-V To 5.5-V Two Channel RS-232 1 Mbit/s Line Driver/Receiver with +/-15 kV IEC ESD Protection 16-SSOP 0 to 70
3-V To 5.5-V Two Channel RS-232 1 Mbit/s Line Driver/Receiver with +/-15 kV IEC ESD Protection 16-TSSOP 0 to 70
3-V To 5.5-V Two Channel RS-232 Compatible Line Driver/Receiver 16-SOIC 0 to 70
3-V To 5.5-V Two Channel RS-232 Compatible Line Driver/Receiver 16-SSOP 0 to 70
3-V To 5.5-V Two Channel RS-232 Compatible Line Driver/Receiver 16-TSSOP 0 to 70
3.3-V/5-V Multichannel RS-232 Line Driver/Receiver 28-SSOP 0 to 70
3.3/5-V RS-485 Transceiver 8-PDIP 0 to 70
3.3/5-V RS-485 Transceiver 8-SOIC 0 to 70
3.3V Differential Transceiver 8-PDIP 0 to 70
3.3V Differential Transceiver 8-SOIC 0 to 70
9-Channel Bus Transceiver With Active Termination 56-SSOP 0 to 70
9-Channel Bus Transceiver With Active Termination 56-SSOP
9-Channel Differential Transceiver 56-SSOP 0 to 70
9-Channel LVD-SCSI Transceiver 56-SSOP 0 to 70
9-Channel LVD-SCSI Transceiver 56-TSSOP 0 to 70
Bus-Polarity Correcting RS-485 Transceiver with IEC-ESD Protection 8-SOIC -40 to 85
Differential Bus Transceiver 8-PDIP 0 to 70
Differential Bus Transceiver 8-SOIC 0 to 70
Digital TV Tuner IC SN761647 38-TSSOP -40 to 85
Display Port 1:1 Dual-Mode Repeater 36-VQFN 0 to 85
Display Port 1:1 Repeater 36-VQFN 0 to 85
DisplayPort 1:2 Re-Driver Switch with DisplayPort and TMDS Translator Outputs 56-WQFN 0 to 85
DisplayPort 1:2 Switch 56-QFN 0 to 85
DisplayPort 1:2 Switch with Integrated TMDS Translator 56-QFN 0 to 85
DisplayPort Redriver Supporting RBR, HBR, and HBR2 (5.4Gbps) 48-VQFN 0 to 85
DisplayPort to TMDS Translator 36-VQFN 0 to 85
DisplayPort to TMDS Translator 40-WQFN 0 to 85
DisplayPort to TMDS Translator 48-VQFN 0 to 85
Embedded DisplayPort (eDP) repeater 14-VQFN -40 to 85
Embedded DisplayPort (eDP) repeater 36-VQFN -40 to 85
Flatlink 10-100MHz Transmitter 56-TSSOP -10 to 70
FlatLink 10-135MHz Transmitter 56-BGA MICROSTAR JUNIOR -10 to 70
FlatLink 10-135MHz Transmitter 56-TSSOP -10 to 70
FlatLink 10-85MHz Transmitter 56-BGA MICROSTAR JUNIOR -10 to 70
FlatLink(TM) Receiver 48-TSSOP
FlatLink(TM) Receiver 56-TSSOP 0 to 70
FlatLink(TM) Transmitter 48-TSSOP 0 to 70
FlatLink(TM) Transmitter 52-BGA MICROSTAR JUNIOR -10 to 70
FlatLink(TM) Transmitter 56-BGA MICROSTAR JUNIOR -10 to 70
FlatLink(TM) Transmitter 56-TSSOP 0 to 70
FlatLink(TM) Transmitter 56-TSSOP
GeoPort(TM) Transceiver 20-SOIC
Half-duplex,15-kV ESD, 1/4 UL Transceiver 8-PDIP 0 to 70
Half-duplex,15-kV ESD, 1/4 UL Transceiver 8-SOIC 0 to 70
High-Output RS-485 Transceiver 8-PDIP 0 to 70
High-Output RS-485 Transceiver 8-SOIC 0 to 70
High-Speed Differential Line Drivers 8-SOIC 0 to 70
High-Speed Differential Line Drivers 8-VSSOP 0 to 70
High-Speed Differential Line Drivers and Receivers 16-SOIC 0 to 70
High-Speed Differential Line Receivers 8-SOIC 0 to 70
Low-Power Differential Line Driver And Receiver Pair 14-PDIP 0 to 70
Low-Power Differential Line Driver And Receiver Pair 14-SOIC 0 to 70
Low-Power Differential Line Driver And Receiver Pair 16-QFN 0 to 70
Low-Power Differential Line Driver And Receiver Pair 8-PDIP 0 to 70
Low-Power Differential Line Driver And Receiver Pair 8-SOIC 0 to 70
Low-Power Differential Line Driver and Receiver Pairs 8-PDIP 0 to 70
Low-Power Differential Line Driver and Receiver Pairs 8-SOIC 0 to 70
Low-Power Half-duplex RS-485 Transceiver 8-PDIP 0 to 70
Low-Power Half-duplex RS-485 Transceiver 8-SOIC 0 to 70
Low-Power Half-duplex RS-485 Transceiver 8-VSSOP 0 to 70
Low-Power LinBiCMOS Multiple Drivers And Receivers 28-SOIC 0 to 70
Low-Power Multiple Drivers And Receivers With Enable 24-PDIP 0 to 70
Low-Power Multiple RS-232 Drivers and Receivers 20-PDIP 0 to 70
Low-Power Multiple RS-232 Drivers and Receivers 20-SOIC 0 to 70
Low-Power Multiple RS-232 Drivers and Receivers 20-SSOP 0 to 70
Multichannel EIA-232 Driver/Receiver With Charge Pump 28-SSOP 0 to 70
Octal LVDS Receiver 38-TSSOP 0 to 70
Octal LVDS Transmitter 38-TSSOP 0 to 70
PROFIBUS RS-485 Transceiver 8-SOIC 0 to 70
Quad High-Speed Differential Drivers 16-SOIC 0 to 70
Quad High-Speed Differential Drivers 16-TSSOP 0 to 70
Quad High-Speed Differential Receivers 16-SOIC 0 to 70
Quad LVDS Receiver 16-SOIC 0 to 70
Quad LVDS Receiver 16-TSSOP 0 to 70
Quad LVDS Transmitter 16-SOIC 0 to 70
Quad LVDS Transmitter 16-TSSOP 0 to 70
Quad RS-485 Differential Line Drivers 16-PDIP 0 to 70
Quad RS-485 Differential Line Drivers 16-SOIC 0 to 70
Quad RS-485 Differential Line Drivers 20-SOIC 0 to 70
Quadruple Low-Power Differential Line Driver 16-PDIP 0 to 70
Quadruple Low-Power Differential Line Driver 20-SOIC 0 to 70
Quadruple Low-Power Differential Line Receiver 16-PDIP 0 to 70
Quadruple Low-Power Differential Line Receiver 16-SOIC 0 to 70
Quadruple Low-Power Line Drivers 14-PDIP 0 to 70
Quadruple Low-Power Line Drivers 14-SOIC 0 to 70
Quadruple Low-Power Line Receiver 14-PDIP 0 to 70
Quadruple Low-Power Line Receiver 14-SO 0 to 70
Quadruple Low-Power Line Receiver 14-SOIC 0 to 70
Quadruple RS-485 Differential Line Drivers 16-PDIP 0 to 70
Quadruple RS-485 Differential Line Drivers 16-SOIC 0 to 70
Quadruple RS-485 Differential Line Drivers 20-SOIC 0 to 70
Quadruple RS-485 Differential Line Receivers 16-PDIP 0 to 70
Quadruple RS-485 Differential Line Receivers 16-SOIC 0 to 70
Single-Chip GeoPort(TM) Transceiver 20-SSOP
Transceiver 8-SOIC 0 to 70
Transient Voltage Suppression Differential Transceiver 8-PDIP 0 to 70
Transient Voltage Suppression Differential Transceiver 8-SOIC 0 to 70
Triple Differential Transceivers 16-SSOP 0 to 70
Triple Differential Transceivers 20-SSOP 0 to 70
Two Channel SATA 3Gb/s Redriver With Cable Detect 20-QFN 0 to 85
Two Channel SATA 3Gb/s Repeater 20-QFN 0 to 85
Two Channel SATA 3Gbps Redriver 20-QFN 0 to 85
Two Channel SATA 6Gbps Redriver/Equalizer 20-QFN 0 to 85

<< Prev Next >>