The SN75LBC175 is a quadruple low-power differential line receiver designed to meet EIA standards RS-422-A, RS-423-A, RS-485, and CCITT recommendation V.11. It operates effectively in multipoint transmission environments, supporting data rates exceeding 10 million bits per second. The device features a high input sensitivity of ±200 mV and a common-mode input voltage range from ,àí7 V to 12 V, enhancing its noise immunity. With a maximum power consumption of 20 mA, the SN75LBC175 is optimized for low power applications. It includes an open-circuit fail-safe design, ensuring that outputs remain high when inputs are disconnected. The device is available in multiple package options, including a 16-pin SOIC, and is characterized for operation within a commercial temperature range of 0°C to 70°C. It is compatible with other Texas Instruments line drivers, making it suitable for various applications such as factory automation and smart grid systems.
Quadruple Low-Power Differential Line Receiver 16-SOIC 0 to 70
Quadruple Low-Power Differential Line Receiver 16-SOIC 0 to 70 Product overview: SN75LBC175D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LBC175D can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1256343-SN75LBC175D
Packaging: Tube
Type: Receiver
Operating Temperature Range: 0°C ~ 70°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Protocol: RS422, RS423, RS485
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 45mV
Family Name: SN75LBC175
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): SN75LBC175DR;
Introduction Date: May 07, 2005
ECCN: 5A991.b
Country of Origin: Mexico, Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
RS-422/RS-485 Interface IC Quad Diff Line Rec
LINE RECEIVER, RS422/RS423/RS485, SOIC16; Device Type:Differential Line Receiver; IC Interface Type:RS422, RS423, RS485; No. of Receivers:4Receivers
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75LBC175D | 710-SN75LBC175D | 1256343-SN75LBC175D | SN75LBC175D | 26AJ9651 |
| Product Name | SN75LBC175 Quadruple Low-Power Differential Line Receiver | Low-Power SOIC Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC175D | RS-422/RS-485 Interface IC | Line Receiver, Rs422/rs423/rs485, Soic16; Device Type Texas Instruments |
| Device Type | Receiver | Transceiver | Receiver | Receiver | |
| Features | RoHS | RoHS | RoHS | RoHS | |
| Supply Voltage | 5V | Other; 4.75 V ~ 5.25 V | 5V | Other; 4.75V | |
| # of Tx | 0 # | ||||
| # of Rx | 4 # |