The SN75C3232EPWRG4 is a two-channel RS-232 transceiver designed for 3-V to 5.5-V operation, supporting data rates up to 1 Mbit/s with a driver output slew rate of 14 V/µs to 150 V/µs. It includes an integrated charge pump requiring four external 0.1-µF capacitors and provides ESD protection of ±15 kV for human-body model and IEC 61000-4-2 air-gap discharge, and ±8 kV for contact discharge. The device is packaged in a 16-pin TSSOP with dimensions of 5.00 mm × 4.40 mm and operates over a temperature range of -40 °C to 85 °C. The part includes an exposed thermal pad connectable to ground. Typical supply current is 300 µA. Latch-up performance exceeds 100 mA per JESD78, Class II.
3-V To 5.5-V Two Channel RS-232 1 Mbit/s Line Driver/Receiver with +/-15 kV IEC ESD Protection 16-TSSOP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1256301-SN75C3232EPW
Packaging: Reel - TR
Type: Transceiver
Operating Temperature Range: 0°C ~ 70°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 5.5 V
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 1Mbps
Family Name: SN75C3232E
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): ZT3232FCY; ZT3232FEY; ZT3232LFEY;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
3-V To 5.5-V Two Channel RS-232 1 Mbit/s Line Driver/Receiver with +/-15 kV IEC ESD Protection 16-TSSOP 0 to 70 Product overview: SN75C3232EPWRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15 kV, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, -15 kV, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75C3232EPWRG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75C3232EPWRG4 | 1256301-SN75C3232EPWRG4 | 710-SN75C3232EPWRG4 |
| Product Name | SN75C3232E 3-V To 5.5-V Two Channel RS-232 1 Mbit/s Line Driver/Receiver with +/-15 kV IEC ESD Protection | Interface - Interface - Drivers, Receivers, Transceivers - SN75C3232EPWRG4 | -15 kV TSSOP Interface Transceiver IC |
| Technology | RS232 | ||
| Device Type | Line / Bus Driver; Receiver | Receiver; Transceiver | Transceiver |
| Features | RoHS | RoHS | |
| # of Rx | 2 # |