Texas Instruments High-Performance Analog Dual 5V SOIC Interface Transceiver IC SN75LBC777DW

Description
Dual Line Transceiver, SOIC-20, 4Mbps, 5V, 3-State Product overview: SN75LBC777DW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LBC777DW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual Line Transceiver, SOIC-20, 4Mbps, 5V, 3-State Product overview: SN75LBC777DW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LBC777DW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 5V SOIC Interface Transceiver IC
710-SN75LBC777DW
Dual 5V SOIC Interface Transceiver IC 710-SN75LBC777DW
Dual Line Transceiver, SOIC-20, 4Mbps, 5V, 3-State Product overview: SN75LBC777DW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LBC777DW can be used for catalog matching and distributor lookup.

Dual Line Transceiver, SOIC-20, 4Mbps, 5V, 3-State Product overview: SN75LBC777DW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LBC777DW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN75LBC777DW - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 2 Func, 1 Driver, 1 Rcvr, BICMOS, PDSO20

Line Transceiver, 2 Func, 1 Driver, 1 Rcvr, BICMOS, PDSO20

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC777DW - 1256359-SN75LBC777DW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC777DW
1256359-SN75LBC777DW
Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC777DW 1256359-SN75LBC777DW
Manufacturer: Texas Instruments Win Source Part Number: 1256359-SN75LBC777DW Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: GeoPort Number of Drivers/Receivers: 3/2 Duplex: Full Receiver Hysteresis: 50mV Categories: Integrated Circuits Supplier Device Package: 20-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Family Part Number: 75LBC777 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V

Manufacturer: Texas Instruments
Win Source Part Number: 1256359-SN75LBC777DW
Packaging: Tube
Type: Transceiver
Mounting Style: SMD
Protocol: GeoPort
Number of Drivers/Receivers: 3/2
Duplex: Full
Receiver Hysteresis: 50mV
Categories: Integrated Circuits
Supplier Device Package: 20-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Family Part Number: 75LBC777
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 710-SN75LBC777DW SN75LBC777DW 1256359-SN75LBC777DW
Product Name Dual 5V SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC777DW
Device Type Transceiver Transceiver Receiver; Transceiver
Features RoHS RoHS
Data Rate 4000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Modems - ICs and Modules - SI2415-D-FT - Quarktwin Technology Ltd.
Specs
Features RoHS
Supply Voltage 3.6V; Other; 3V ~ 3.6V
Package Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPF4200TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54AS646 Octal Bus Transceivers & Registers With 3 -State Outputs - 5962-8759501LA - Texas Instruments
Specs
Technology AS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details