The SN75LBC179A is a low-power differential line driver and receiver pair designed for bidirectional data communication over long cables, operating from a single 5-V supply. It is available in an 8-pin SOIC package with a body size of 4.9 mm x 3.91 mm and is characterized for operation over the commercial temperature range of 0°C to 70°C. The device meets ANSI TIA/EIA-485-A and ISO 8482:1987(E) standards, features a common-mode voltage range of -7 V to 12 V, and includes bus-pin ESD protection exceeding 12 kV HBM. Driver thermal shutdown protection and current limiting are integrated for fault condition safety.
Low-Power Differential Line Driver and Receiver Pairs 8-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1256345-SN75LBC179AD
Packaging: Tube
Type: Transceiver
Mounting Style: SMD
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 50mV
Data Rate: 30Mbps
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Family Part Number: SN75LBC179A
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V
Low-Power Differential Line Driver and Receiver Pairs 8-SOIC 0 to 70 Product overview: SN75LBC179ADG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LBC179ADG4 can be used for catalog matching and distributor lookup.
RS-485 Interface IC Low-Power Diff Line Driver/Receiver
IC TRANSCEIVER FULL 1/1 8SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75LBC179ADG4 | 1256345-SN75LBC179ADG4 | 710-SN75LBC179ADG4 | SN75LBC179ADG4 | SN75LBC179ADG4 |
| Product Name | SN75LBC179A Low-Power Differential Line Driver and Receiver Pairs | Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC179ADG4 | Low-Power SOIC Interface Transceiver IC | RS-485 Interface IC | Drivers, Receivers, Transceivers |
| Device Type | Line / Bus Driver; Receiver | Receiver; Transceiver | Transceiver | Transceiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | ||
| Supply Voltage | 5V | Other; 4.75V ~ 5.25V | 5V | Other; 4.75V ~ 5.25V | |
| # of Tx | 1 # | ||||
| # of Rx | 1 # |