The SN75DP119 is a 1-lane or 2-lane embedded DisplayPort (eDP) repeater that regenerates high-speed digital signals to compensate for PCB-related insertion loss and reflections, supporting data rates up to 2.7 Gbps. It is available in a 36-pin VQFN package measuring 6.00 mm × 6.00 mm, with an operating temperature range of -40°C to 85°C. The device features programmable output swing levels of 300 mV, 400 mV, 600 mV, or 750 mV, selectable pre-emphasis levels up to 8 dB, and three fixed equalization settings (0 dB, 3 dB, or 6 dB). It supports three-level control inputs for output and equalization configuration and consumes between 64 mW and 175 mW in normal operation, with a standby power draw of less than 700 µW. The package includes a thermal pad requiring connection to ground.
Embedded DisplayPort (eDP) repeater 36-VQFN -40 to 85
Signal Repeater and Signal Conditioner Interface Product overview: SN75DP119RHHR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN75DP119RHHR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 030528-SN75DP119RHHR
Packaging: Reel - TR
Type: Buffer, ReDriver
Applications: DisplayPort
Input: DisplayPort
Output: DisplayPort
Number of Channels: 2
Data Rate (Max): 2.7Gbps
Delay Time: 325ps
Signal Conditioning: Input Equalization, Output Pre-Emphasis
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C
Case / Package: 36-VQFN (6x6)
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 24.9mA
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Buffer, ReDriver 2 Channel 2.7Gbps 36-VQFN (6x6)
IC REDRIVER DISPLAYPORT 36VQFN
Display Interface IC Embedded DisplayPort (eDP) repeater
IC REDRIVER DISPLAYPORT 36VQFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75DP119RHHR | 756-SN75DP119RHHR | 030528-SN75DP119RHHR | SN75DP119RHHR | SN75DP119RHHR | SN75DP119RHHR | SN75DP119RHHR |
| Product Name | SN75DP119 Embedded DisplayPort (eDP) repeater | Interface Transceiver IC | Interface - Interface - Signal Buffers, Repeaters, Splitters - SN75DP119RHHR | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Display Interface IC | Signal Buffers, Repeaters, Splitters |
| Features | RoHS | RoHS | RoHS | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | -40 to 85 C (-40 to 185 F) | 0 to 85 C (32 to 185 F) | |
| Package Type | VQFN | VQFN EP | 36-VQFN (6x6) | 36-VFQFN Exposed Pad | VQFN-36 | 36-VFQFN Exposed Pad | |
| Device Type | Transceiver | Signal Conditioner; Buffer | Buffer | Sensor Interface; Buffer | Buffer; Buffer, ReDriver |